Micro Sensor Co., Ltd. Differential Pressure Transmitter MDM4760

Description
· 0bar~0.35bar…35bar · Accuracy: ±0.25%FS · 8V~28V DC or Battery supply Used For: used for the precise measurement of flowing pressure in various industries.
Description
· 0bar~0.35bar…35bar · Accuracy: ±0.25%FS · 8V~28V DC or Battery supply Used For: used for the precise measurement of flowing pressure in various industries.
Datasheet
Datasheet Summary
Powered by GS/AI

The MDM4760 Differential Pressure Transmitter from Micro Sensor Co., Ltd. is designed for precise measurement of differential pressure across a range of 0bar to 35bar, with a total accuracy of ±0.25% FS. It features a compact design with a maximum diameter of 76mm and is constructed from stainless steel, ensuring durability in various industrial applications. The device operates within a temperature range of -30,ÑÉ to 80,ÑÉ and can be powered by an 8V to 28V DC supply or a battery. The transmitter provides a 4mA to 20mA DC output in a 2-wire configuration, along with an RS485 communication interface that supports ASCII and MODBUS RTU protocols. It includes a special wide temperature LCD display capable of showing maximum and minimum values, percentage, and output current. The MDM4760 is equipped with features such as digital temperature compensation, no power calibration, and a protection rating of IP65, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The MDM4760 Differential Pressure Transmitter from Micro Sensor Co., Ltd. is designed for precise measurement of differential pressure across a range of 0bar to 35bar, with a total accuracy of ±0.25% FS. It features a compact design with a maximum diameter of 76mm and is constructed from stainless steel, ensuring durability in various industrial applications. The device operates within a temperature range of -30,ÑÉ to 80,ÑÉ and can be powered by an 8V to 28V DC supply or a battery. The transmitter provides a 4mA to 20mA DC output in a 2-wire configuration, along with an RS485 communication interface that supports ASCII and MODBUS RTU protocols. It includes a special wide temperature LCD display capable of showing maximum and minimum values, percentage, and output current. The MDM4760 is equipped with features such as digital temperature compensation, no power calibration, and a protection rating of IP65, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - MDM4760 - Micro Sensor Co., Ltd.
Baoji, China
Differential Pressure Transmitter
MDM4760
Differential Pressure Transmitter MDM4760
· 0bar~0.35bar…35bar · Accuracy: ±0.25%FS · 8V~28V DC or Battery supply Used For: used for the precise measurement of flowing pressure in various industries.
  • · 0bar~0.35bar…35bar
  • · Accuracy: ±0.25%FS
  • · 8V~28V DC or Battery supply

Used For:

used for the precise measurement of flowing pressure in various industries.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MDM4760
Product Name Differential Pressure Transmitter
Pressure Measurement Differential
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - FKG-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Pressure transmitter - SPTE-P10R-F-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers