Micro Sensor Co., Ltd. Differential Pressure Transmitter MDM492

Description
MDM492 differential pressure transmitter is specially used for measuring very low pressure in boiler, vintage and engine applications (gas or non-conductive liquid). It is based on piezoresistive measurement principle and has 3 main pressure ranges, but within these ranges, others could be also achieved by enlarging or shrinking standard pressure range (overpressure unavailable). Combined with a high-performance circuit, this model outputs a 4-20mA analogue signal, which enables the direct connection to control or monitoring system. The compact design makes it easy for site installation. · 0~0.01bar / 0~0.025bar / 0~0.07bar · Accuracy: ≤1%FS · Output: 4~20mADC(2-wire) Used For: Low range differential pressure transmitter is for tiny differential pressure measurement. MDM492 can measure differential pressure of 1kpa, 2.5kpa and 7kpa. Customized available.
Datasheet
Description
MDM492 differential pressure transmitter is specially used for measuring very low pressure in boiler, vintage and engine applications (gas or non-conductive liquid). It is based on piezoresistive measurement principle and has 3 main pressure ranges, but within these ranges, others could be also achieved by enlarging or shrinking standard pressure range (overpressure unavailable). Combined with a high-performance circuit, this model outputs a 4-20mA analogue signal, which enables the direct connection to control or monitoring system. The compact design makes it easy for site installation. · 0~0.01bar / 0~0.025bar / 0~0.07bar · Accuracy: ≤1%FS · Output: 4~20mADC(2-wire) Used For: Low range differential pressure transmitter is for tiny differential pressure measurement. MDM492 can measure differential pressure of 1kpa, 2.5kpa and 7kpa. Customized available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - MDM492 - Micro Sensor Co., Ltd.
Baoji, China
Differential Pressure Transmitter
MDM492
Differential Pressure Transmitter MDM492
MDM492 differential pressure transmitter is specially used for measuring very low pressure in boiler, vintage and engine applications (gas or non-conductive liquid). It is based on piezoresistive measurement principle and has 3 main pressure ranges, but within these ranges, others could be also achieved by enlarging or shrinking standard pressure range (overpressure unavailable). Combined with a high-performance circuit, this model outputs a 4-20mA analogue signal, which enables the direct connection to control or monitoring system. The compact design makes it easy for site installation. · 0~0.01bar / 0~0.025bar / 0~0.07bar · Accuracy: ≤1%FS · Output: 4~20mADC(2-wire) Used For: Low range differential pressure transmitter is for tiny differential pressure measurement. MDM492 can measure differential pressure of 1kpa, 2.5kpa and 7kpa. Customized available.

MDM492 differential pressure transmitter is specially used for measuring very low pressure in boiler, vintage and engine applications (gas or non-conductive liquid). It is based on piezoresistive measurement principle and has 3 main pressure ranges, but within these ranges, others could be also achieved by enlarging or shrinking standard pressure range (overpressure unavailable). Combined with a high-performance circuit, this model outputs a 4-20mA analogue signal, which enables the direct connection to control or monitoring system. The compact design makes it easy for site installation.

  • · 0~0.01bar / 0~0.025bar / 0~0.07bar
  • · Accuracy: ≤1%FS
  • · Output: 4~20mADC(2-wire)

Used For:

Low range differential pressure transmitter is for tiny differential pressure measurement. MDM492 can measure differential pressure of 1kpa, 2.5kpa and 7kpa. Customized available.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MDM492
Product Name Differential Pressure Transmitter
Signal Output Analog Current; 4~20mADC(2-wire)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Piezoresistive Vacuum Gauge Analog Transmitter - VacTest GRP 100/200 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Vacuum
View Details