Micro Sensor Co., Ltd. Micro-fused Pressure Transmitter MPM4511

Description
MPM4511 Pressure Transmitter adopts micro-fused technology, the structure is specially designed, and the whole product has undergone digital calibration and temperature compensation. It is suitable for construction machinery, hydraulic and pneumatic systems, energy and water treatment systems, refrigeration systems, industrial process control and automatic detection systems, pumps or compressors, and central air conditioning control systems. · Heavy Duty & Shock Resistance · 16Bar~1000Bar · Accuracy:±1%FS Used For: It can be widely used in industrial or civil field pressure monitoring of air pressure, hydraulic pressure, and even harsh medium environments, such as sewage, steam, light corrosive gases and liquids.
Description
MPM4511 Pressure Transmitter adopts micro-fused technology, the structure is specially designed, and the whole product has undergone digital calibration and temperature compensation. It is suitable for construction machinery, hydraulic and pneumatic systems, energy and water treatment systems, refrigeration systems, industrial process control and automatic detection systems, pumps or compressors, and central air conditioning control systems. · Heavy Duty & Shock Resistance · 16Bar~1000Bar · Accuracy:±1%FS Used For: It can be widely used in industrial or civil field pressure monitoring of air pressure, hydraulic pressure, and even harsh medium environments, such as sewage, steam, light corrosive gases and liquids.
Datasheet
Datasheet Summary
Powered by GS/AI

The MPM4511 Pressure Transmitter from Micro Sensor utilizes micro-fused technology, providing high temperature and shock resistance. It features a robust all-metal sealing structure and a pressure range from 0 bar to 1000 bar, with strong overload and burst pressure capabilities. The device is designed for various applications, including engineering machinery, hydraulic and pneumatic systems, energy and water treatment systems, refrigeration systems, and HVAC systems.

The transmitter offers an accuracy of ±0.5% FS at 25°C and a total error band of ±1% FS across a temperature range of -10°C to 80°C. It operates effectively in harsh environments, capable of measuring air pressure, hydraulic pressure, and media such as sewage and light corrosive gases. The MPM4511 is available with multiple output signal options, including 4mA to 20mA DC and voltage outputs, and supports various electrical connections. Its compact design and cost-effectiveness make it suitable for OEM applications.

Datasheet Summary
Powered by GS/AI

The MPM4511 Pressure Transmitter from Micro Sensor utilizes micro-fused technology, providing high temperature and shock resistance. It features a robust all-metal sealing structure and a pressure range from 0 bar to 1000 bar, with strong overload and burst pressure capabilities. The device is designed for various applications, including engineering machinery, hydraulic and pneumatic systems, energy and water treatment systems, refrigeration systems, and HVAC systems.

The transmitter offers an accuracy of ±0.5% FS at 25°C and a total error band of ±1% FS across a temperature range of -10°C to 80°C. It operates effectively in harsh environments, capable of measuring air pressure, hydraulic pressure, and media such as sewage and light corrosive gases. The MPM4511 is available with multiple output signal options, including 4mA to 20mA DC and voltage outputs, and supports various electrical connections. Its compact design and cost-effectiveness make it suitable for OEM applications.

Suppliers

Company
Product
Description
Supplier Links
Micro-fused Pressure Transmitter - MPM4511 - Micro Sensor Co., Ltd.
Baoji, China
Micro-fused Pressure Transmitter
MPM4511
Micro-fused Pressure Transmitter MPM4511
MPM4511 Pressure Transmitter adopts micro-fused technology, the structure is specially designed, and the whole product has undergone digital calibration and temperature compensation. It is suitable for construction machinery, hydraulic and pneumatic systems, energy and water treatment systems, refrigeration systems, industrial process control and automatic detection systems, pumps or compressors, and central air conditioning control systems. · Heavy Duty & Shock Resistance · 16Bar~1000Bar · Accuracy:±1%FS Used For: It can be widely used in industrial or civil field pressure monitoring of air pressure, hydraulic pressure, and even harsh medium environments, such as sewage, steam, light corrosive gases and liquids.

MPM4511 Pressure Transmitter adopts micro-fused technology, the structure is specially designed, and the whole product has undergone digital calibration and temperature compensation. It is suitable for construction machinery, hydraulic and pneumatic systems, energy and water treatment systems, refrigeration systems, industrial process control and automatic detection systems, pumps or compressors, and central air conditioning control systems.


  • · Heavy Duty & Shock Resistance
  • · 16Bar~1000Bar
  • · Accuracy:±1%FS

Used For:

It can be widely used in industrial or civil field pressure monitoring of air pressure, hydraulic pressure, and even harsh medium environments, such as sewage, steam, light corrosive gases and liquids.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM4511
Product Name Micro-fused Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Gauge pressure transmitter for diaphragm seal - FKP--F - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure transmitter - SPTW-P100R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers