Micro Sensor Co., Ltd. Pressure Transmitter MPM483E

Description
MPM483E adopts a piezoresistive sensor with a stainless steel isolation diaphragm that has been automatically tested by a computer and compensated for zero point and sensitivity in a wide temperature range by laser trimming technology as a sensing element. The sensor signal is converted into a standard output by a digital signal conditioning circuit. The product has been strictly screened by long-term aging and stability assessment processes, and its performance is stable and reliable. It can be applied in harsh working conditions, or occasions requiring on-site pressure check. · High-level electromagnetic compatibility · Support reverse polarity, transient overcurrent and over-voltage protection · LCD / LED display · CE approved Used For: Hydrogeology, heating and water supply, mechanical equipment coordination, RTU coordination
Datasheet
Description
MPM483E adopts a piezoresistive sensor with a stainless steel isolation diaphragm that has been automatically tested by a computer and compensated for zero point and sensitivity in a wide temperature range by laser trimming technology as a sensing element. The sensor signal is converted into a standard output by a digital signal conditioning circuit. The product has been strictly screened by long-term aging and stability assessment processes, and its performance is stable and reliable. It can be applied in harsh working conditions, or occasions requiring on-site pressure check. · High-level electromagnetic compatibility · Support reverse polarity, transient overcurrent and over-voltage protection · LCD / LED display · CE approved Used For: Hydrogeology, heating and water supply, mechanical equipment coordination, RTU coordination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - MPM483E - Micro Sensor Co., Ltd.
Baoji, China
Pressure Transmitter
MPM483E
Pressure Transmitter MPM483E
MPM483E adopts a piezoresistive sensor with a stainless steel isolation diaphragm that has been automatically tested by a computer and compensated for zero point and sensitivity in a wide temperature range by laser trimming technology as a sensing element. The sensor signal is converted into a standard output by a digital signal conditioning circuit. The product has been strictly screened by long-term aging and stability assessment processes, and its performance is stable and reliable. It can be applied in harsh working conditions, or occasions requiring on-site pressure check. · High-level electromagnetic compatibility · Support reverse polarity, transient overcurrent and over-voltage protection · LCD / LED display · CE approved Used For: Hydrogeology, heating and water supply, mechanical equipment coordination, RTU coordination

MPM483E adopts a piezoresistive sensor with a stainless steel isolation diaphragm that has been automatically tested by a computer and compensated for zero point and sensitivity in a wide temperature range by laser trimming technology as a sensing element. The sensor signal is converted into a standard output by a digital signal conditioning circuit. The product has been strictly screened by long-term aging and stability assessment processes, and its performance is stable and reliable. It can be applied in harsh working conditions, or occasions requiring on-site pressure check.


  • · High-level electromagnetic compatibility
  • · Support reverse polarity, transient overcurrent and over-voltage protection
  • · LCD / LED display
  • · CE approved

Used For:

Hydrogeology, heating and water supply, mechanical equipment coordination, RTU coordination

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM483E
Product Name Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Remote seal type differential pressure transmitter - FKD-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure transmitter - SPTE-V1R-S6-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers