Micro Sensor Co., Ltd. Differential Pressure Transmitter MDM390

Description
MDM390 differential pressure transmitter and transducer is a pressure sensor assembled in housing which gives mV output signal, it is easier for the users to install and deal with the signal in their system. The DP sensor can be used in various applications, such as HVAC · Output: mV · Accuracy: 0.25%FS · Max. static pressure 20MPa Used For: Use differential pressure transmitter for water liquid application in industrial process control. Small size, accurate performance. Applied for slurry liquid, to control pump, for vacuum atmospheric and HVAC.
Datasheet
Description
MDM390 differential pressure transmitter and transducer is a pressure sensor assembled in housing which gives mV output signal, it is easier for the users to install and deal with the signal in their system. The DP sensor can be used in various applications, such as HVAC · Output: mV · Accuracy: 0.25%FS · Max. static pressure 20MPa Used For: Use differential pressure transmitter for water liquid application in industrial process control. Small size, accurate performance. Applied for slurry liquid, to control pump, for vacuum atmospheric and HVAC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitter - MDM390 - Micro Sensor Co., Ltd.
Baoji, China
Differential Pressure Transmitter
MDM390
Differential Pressure Transmitter MDM390
MDM390 differential pressure transmitter and transducer is a pressure sensor assembled in housing which gives mV output signal, it is easier for the users to install and deal with the signal in their system. The DP sensor can be used in various applications, such as HVAC · Output: mV · Accuracy: 0.25%FS · Max. static pressure 20MPa Used For: Use differential pressure transmitter for water liquid application in industrial process control. Small size, accurate performance. Applied for slurry liquid, to control pump, for vacuum atmospheric and HVAC.

MDM390 differential pressure transmitter and transducer is a pressure sensor assembled in housing which gives mV output signal, it is easier for the users to install and deal with the signal in their system. The DP sensor can be used in various applications, such as HVAC


  • · Output: mV
  • · Accuracy: 0.25%FS
  • · Max. static pressure 20MPa

Used For:

Use differential pressure transmitter for water liquid application in industrial process control. Small size, accurate performance. Applied for slurry liquid, to control pump, for vacuum atmospheric and HVAC.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MDM390
Product Name Differential Pressure Transmitter
Signal Output Analog Voltage; mV
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute pressure transmitter - FKA-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pirani Vacuum Gauge Analog Transmitter - VacTest GTP 100 C - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details