Micro Sensor Co., Ltd. ATEX Pressure Transmitter MPM489

Description
With the piezoresistive pressure sensor technology, it gives outstanding linearity, repeatability and hysteresis. While with the robust circuit design, it features a good resistance of EMI, and protection for instantaneous high pressure and surge interfere of thunder, noise, sharp pulse, etc which make it work reliably and stably in the rough environment. The MPM489 is a pressure transmitter designed for general industrial applications. It contains a piezoresistive sensing element of excellent stability and reliability and a dedicated circuit that is housed in a high-strength stainless steel housing. Featured with an integrated structure, standard outputs, multiple process connections, and electrical connections, the product is an ideal solution for automation control applications that require precise measurement. The product is also applicable in harsh environments and hazardous areas. · -1bar...0bar~0.1bar… 1000bar · General / Flush Diaphragm · CE, RoHS, ATEX approved Used For: MPM489 pressure transmitter, also called pressure transducer, is CE, RoHS, ATEX approved. Ranging from -1bar, 0.1bar to 1000bar, MPM489 pressure transmitter outputs 2-wire 4mA~20mA DC, 3-wire 0/1V~5/10V DC and 0.5V~2.5/4.5V DC.
Description
With the piezoresistive pressure sensor technology, it gives outstanding linearity, repeatability and hysteresis. While with the robust circuit design, it features a good resistance of EMI, and protection for instantaneous high pressure and surge interfere of thunder, noise, sharp pulse, etc which make it work reliably and stably in the rough environment. The MPM489 is a pressure transmitter designed for general industrial applications. It contains a piezoresistive sensing element of excellent stability and reliability and a dedicated circuit that is housed in a high-strength stainless steel housing. Featured with an integrated structure, standard outputs, multiple process connections, and electrical connections, the product is an ideal solution for automation control applications that require precise measurement. The product is also applicable in harsh environments and hazardous areas. · -1bar...0bar~0.1bar… 1000bar · General / Flush Diaphragm · CE, RoHS, ATEX approved Used For: MPM489 pressure transmitter, also called pressure transducer, is CE, RoHS, ATEX approved. Ranging from -1bar, 0.1bar to 1000bar, MPM489 pressure transmitter outputs 2-wire 4mA~20mA DC, 3-wire 0/1V~5/10V DC and 0.5V~2.5/4.5V DC.
Datasheet
Datasheet Summary
Powered by GS/AI

The MPM489 Pressure Transmitter from Micro Sensor Co., Ltd. is designed for a variety of industrial applications, including hydrology, petrochemical, electric power, and machinery manufacturing. It features a piezoresistive sensor that provides high stability and accuracy, with a measuring range from -100 kPa to 100 MPa. The device is available in gauge, absolute, and sealed gauge pressure types, with an accuracy of up to ±0.25% FS depending on the range. This transmitter is built to withstand harsh environments, with a robust stainless steel housing and an IP65 rating for dust and water resistance. It operates effectively within a temperature range of -30°C to 80°C, depending on the configuration. The MPM489 is certified for use in hazardous areas, being intrinsically safe (Ex ia IIC T6 Ga) and flameproof (Ex db IIC T6 Gb), making it suitable for applications where safety is a concern. The product supports various output options, including 4mA to 20mA DC and voltage outputs, and offers multiple electrical connection configurations. With its combination of durability, safety certifications, and versatile application potential, the MPM489 is a suitable choice for engineers seeking a reliable pressure measurement solution in demanding conditions.

Datasheet Summary
Powered by GS/AI

The MPM489 Pressure Transmitter from Micro Sensor Co., Ltd. is designed for a variety of industrial applications, including hydrology, petrochemical, electric power, and machinery manufacturing. It features a piezoresistive sensor that provides high stability and accuracy, with a measuring range from -100 kPa to 100 MPa. The device is available in gauge, absolute, and sealed gauge pressure types, with an accuracy of up to ±0.25% FS depending on the range. This transmitter is built to withstand harsh environments, with a robust stainless steel housing and an IP65 rating for dust and water resistance. It operates effectively within a temperature range of -30°C to 80°C, depending on the configuration. The MPM489 is certified for use in hazardous areas, being intrinsically safe (Ex ia IIC T6 Ga) and flameproof (Ex db IIC T6 Gb), making it suitable for applications where safety is a concern. The product supports various output options, including 4mA to 20mA DC and voltage outputs, and offers multiple electrical connection configurations. With its combination of durability, safety certifications, and versatile application potential, the MPM489 is a suitable choice for engineers seeking a reliable pressure measurement solution in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
ATEX Pressure Transmitter - MPM489 - Micro Sensor Co., Ltd.
Baoji, China
ATEX Pressure Transmitter
MPM489
ATEX Pressure Transmitter MPM489
With the piezoresistive pressure sensor technology, it gives outstanding linearity, repeatability and hysteresis. While with the robust circuit design, it features a good resistance of EMI, and protection for instantaneous high pressure and surge interfere of thunder, noise, sharp pulse, etc which make it work reliably and stably in the rough environment. The MPM489 is a pressure transmitter designed for general industrial applications. It contains a piezoresistive sensing element of excellent stability and reliability and a dedicated circuit that is housed in a high-strength stainless steel housing. Featured with an integrated structure, standard outputs, multiple process connections, and electrical connections, the product is an ideal solution for automation control applications that require precise measurement. The product is also applicable in harsh environments and hazardous areas. · -1bar...0bar~0.1bar… 1000bar · General / Flush Diaphragm · CE, RoHS, ATEX approved Used For: MPM489 pressure transmitter, also called pressure transducer, is CE, RoHS, ATEX approved. Ranging from -1bar, 0.1bar to 1000bar, MPM489 pressure transmitter outputs 2-wire 4mA~20mA DC, 3-wire 0/1V~5/10V DC and 0.5V~2.5/4.5V DC.

With the piezoresistive pressure sensor technology, it gives outstanding linearity, repeatability and hysteresis. While with the robust circuit design, it features a good resistance of EMI, and protection for instantaneous high pressure and surge interfere of thunder, noise, sharp pulse, etc which make it work reliably and stably in the rough environment.

The MPM489 is a pressure transmitter designed for general industrial applications. It contains a piezoresistive sensing element of excellent stability and reliability and a dedicated circuit that is housed in a high-strength stainless steel housing. Featured with an integrated structure, standard outputs, multiple process connections, and electrical connections, the product is an ideal solution for automation control applications that require precise measurement. The product is also applicable in harsh environments and hazardous areas.


  • · -1bar...0bar~0.1bar…1000bar
  • · General / Flush Diaphragm
  • · CE, RoHS, ATEX approved

Used For:

MPM489 pressure transmitter, also called pressure transducer, is CE, RoHS, ATEX approved. Ranging from -1bar, 0.1bar to 1000bar, MPM489 pressure transmitter outputs 2-wire 4mA~20mA DC, 3-wire 0/1V~5/10V DC and 0.5V~2.5/4.5V DC.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM489
Product Name ATEX Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Differential pressure (flow) transmitter - FKC-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure transmitter - SPTE-P10R-F-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers