Micro Sensor Co., Ltd. Pressure Transmitter MPM486

Description
MPM486 pressure transmitter is designed for applications that require an intelligent pressure measurement and a local display. It is based on piezoresistive measurement principle and uses the most advanced digital technique, temperature compensation, linearity correction and reliable ex-proof construction for production, which guarantees good performance and high accuracy. With HART protocol, it is available to manage, adjust or monitor the process variables by HART communicator or software, and with local LCD display, it could also be configured by key-press directly on site. · Range:0bar~0.1bar…10 00bar · HART Protocol · LCD Indicator Used For: With high accuracy, wider temperature compensation range and standard signal output, it can measure fluids pressure precisely.
Datasheet
Description
MPM486 pressure transmitter is designed for applications that require an intelligent pressure measurement and a local display. It is based on piezoresistive measurement principle and uses the most advanced digital technique, temperature compensation, linearity correction and reliable ex-proof construction for production, which guarantees good performance and high accuracy. With HART protocol, it is available to manage, adjust or monitor the process variables by HART communicator or software, and with local LCD display, it could also be configured by key-press directly on site. · Range:0bar~0.1bar…10 00bar · HART Protocol · LCD Indicator Used For: With high accuracy, wider temperature compensation range and standard signal output, it can measure fluids pressure precisely.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - MPM486 - Micro Sensor Co., Ltd.
Baoji, China
Pressure Transmitter
MPM486
Pressure Transmitter MPM486
MPM486 pressure transmitter is designed for applications that require an intelligent pressure measurement and a local display. It is based on piezoresistive measurement principle and uses the most advanced digital technique, temperature compensation, linearity correction and reliable ex-proof construction for production, which guarantees good performance and high accuracy. With HART protocol, it is available to manage, adjust or monitor the process variables by HART communicator or software, and with local LCD display, it could also be configured by key-press directly on site. · Range:0bar~0.1bar…10 00bar · HART Protocol · LCD Indicator Used For: With high accuracy, wider temperature compensation range and standard signal output, it can measure fluids pressure precisely.

MPM486 pressure transmitter is designed for applications that require an intelligent pressure measurement and a local display. It is based on piezoresistive measurement principle and uses the most advanced digital technique, temperature compensation, linearity correction and reliable ex-proof construction for production, which guarantees good performance and high accuracy. With HART protocol, it is available to manage, adjust or monitor the process variables by HART communicator or software, and with local LCD display, it could also be configured by key-press directly on site.


  • · Range:0bar~0.1bar…1000bar
  • · HART Protocol
  • · LCD Indicator

Used For:

With high accuracy, wider temperature compensation range and standard signal output, it can measure fluids pressure precisely.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM486
Product Name Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Gauge pressure transmitter for diaphragm seal - FKP--F - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Piezoresistive Vacuum Gauge Analog Transmitter - VacTest GRP 100/200 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Vacuum
View Details