Micro Sensor Co., Ltd. LED Display Pressure Transmitter MPM480

Description
MPM480 pressure transmitter with LED display has a general and flush diaphragm type, suitable for oil tank pressure measurement. It has a pressure range of -1bar...0~0.1bar…100 0bar and outputs analog 4-20mADC and 0/1V~5/10V DC signals. MPM480 is CE, UL, RoHS approved and a ship use product with intrinsic safe explosion-proof version. With long term stability and high reliability, MPM480 pressure transmitter display is widely used for pressure measure and control of petroleum, chemi-industry, metallurgy, power station and hydrology, etc. It is optional to connect with LCD and LED indicator which is enabled for precision pressure measurement and real-time pressure monitoring. · -1bar...0~0.1bar…100 0bar · Accuracy: ±0.25%FS (Typ.) · General / Flush Diaphragm Used For: Applied for pressure measure and control of petroleum, chemi-industry, metallurgy, power station and hydrology, etc.
Datasheet
Description
MPM480 pressure transmitter with LED display has a general and flush diaphragm type, suitable for oil tank pressure measurement. It has a pressure range of -1bar...0~0.1bar…100 0bar and outputs analog 4-20mADC and 0/1V~5/10V DC signals. MPM480 is CE, UL, RoHS approved and a ship use product with intrinsic safe explosion-proof version. With long term stability and high reliability, MPM480 pressure transmitter display is widely used for pressure measure and control of petroleum, chemi-industry, metallurgy, power station and hydrology, etc. It is optional to connect with LCD and LED indicator which is enabled for precision pressure measurement and real-time pressure monitoring. · -1bar...0~0.1bar…100 0bar · Accuracy: ±0.25%FS (Typ.) · General / Flush Diaphragm Used For: Applied for pressure measure and control of petroleum, chemi-industry, metallurgy, power station and hydrology, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Display Pressure Transmitter - MPM480 - Micro Sensor Co., Ltd.
Baoji, China
LED Display Pressure Transmitter
MPM480
LED Display Pressure Transmitter MPM480
MPM480 pressure transmitter with LED display has a general and flush diaphragm type, suitable for oil tank pressure measurement. It has a pressure range of -1bar...0~0.1bar…100 0bar and outputs analog 4-20mADC and 0/1V~5/10V DC signals. MPM480 is CE, UL, RoHS approved and a ship use product with intrinsic safe explosion-proof version. With long term stability and high reliability, MPM480 pressure transmitter display is widely used for pressure measure and control of petroleum, chemi-industry, metallurgy, power station and hydrology, etc. It is optional to connect with LCD and LED indicator which is enabled for precision pressure measurement and real-time pressure monitoring. · -1bar...0~0.1bar…100 0bar · Accuracy: ±0.25%FS (Typ.) · General / Flush Diaphragm Used For: Applied for pressure measure and control of petroleum, chemi-industry, metallurgy, power station and hydrology, etc.

MPM480 pressure transmitter with LED display has a general and flush diaphragm type, suitable for oil tank pressure measurement. It has a pressure range of -1bar...0~0.1bar…1000bar and outputs analog 4-20mADC and 0/1V~5/10V DC signals. MPM480 is CE, UL, RoHS approved and a ship use product with intrinsic safe explosion-proof version.
With long term stability and high reliability, MPM480 pressure transmitter display is widely used for pressure measure and control of petroleum, chemi-industry, metallurgy, power station and hydrology, etc. It is optional to connect with LCD and LED indicator which is enabled for precision pressure measurement and real-time pressure monitoring.


  • · -1bar...0~0.1bar…1000bar
  • · Accuracy: ±0.25%FS (Typ.)
  • · General / Flush Diaphragm

Used For:

Applied for pressure measure and control of petroleum, chemi-industry, metallurgy, power station and hydrology, etc.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM480
Product Name LED Display Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute pressure transmitter (direct mount type) - FKH-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Capacitive Vacuum Gauge Analog Transmitter - VacTest GCD 200 - Busch Vacuum Solutions
Specs
Signal Output Analog Current
Sensor Technology Variable Capacitance
Pressure Measurement Vacuum
View Details