Micro Sensor Co., Ltd. Pressure Transmitting Controller MPM4881

Description
MPM4881 pressure controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · Range: 0bar~0.1bar...600bar · Display: 4 digit 0.56 inch 14-segment LED display · Output: 4~20mA DC, 0~10V DC Used For: Pressure Transmitting Controller is digital integrating pressure measurement, display, transmitting, and control for long-distance pressure measurement and control of automatic equipment.
Datasheet
Description
MPM4881 pressure controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · Range: 0bar~0.1bar...600bar · Display: 4 digit 0.56 inch 14-segment LED display · Output: 4~20mA DC, 0~10V DC Used For: Pressure Transmitting Controller is digital integrating pressure measurement, display, transmitting, and control for long-distance pressure measurement and control of automatic equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitting Controller - MPM4881 - Micro Sensor Co., Ltd.
Baoji, China
Pressure Transmitting Controller
MPM4881
Pressure Transmitting Controller MPM4881
MPM4881 pressure controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · Range: 0bar~0.1bar...600bar · Display: 4 digit 0.56 inch 14-segment LED display · Output: 4~20mA DC, 0~10V DC Used For: Pressure Transmitting Controller is digital integrating pressure measurement, display, transmitting, and control for long-distance pressure measurement and control of automatic equipment.

MPM4881 pressure controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting.


  • · Range: 0bar~0.1bar...600bar
  • · Display: 4 digit 0.56 inch 14-segment LED display
  • · Output: 4~20mA DC, 0~10V DC

Used For:

Pressure Transmitting Controller is digital integrating pressure measurement, display, transmitting, and control for long-distance pressure measurement and control of automatic equipment.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM4881
Product Name Pressure Transmitting Controller
Signal Output Analog Current; 4~20mA DC, 0~10V DC
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - FKG-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pirani Vacuum Gauge Analog Transmitter - VacTest GTP 100/200 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details