Micro Sensor Co., Ltd. Traditional Mounted Gauge/Absolute Pressure Transmitter MDM7000-DAP

Description
Used For Oil and Gas Industry, Food Processing Industry, Chemical Industry, Marine Industry The MDM7000-DGP/DAP Intelligent Differential Pressure Mounted Gauge / Absolute Pressure Transmitter is designed to meet the high demands of the process industry. The monocrystalline silicon piezoresistive technology ensures stable performance with an accuracy of 0.075%FS and a maximum ratio of 100:1, which is ideal for flexible adjustment of the measurement range. The pressure signal can be converted to a 4mA~20mA DC analogue current signal output for remote setup, monitoring and other functions via communication devices, which is essential for measuring the level, density, pressure and flow of liquids, gases or vapours. The MDM7000-DGP/DAP series adopts a high-performance EMC protection circuit module with high anti-interference capability. It also offers excellent long-term stability (±0.2% SPAN/5 years). Its ruggedness and wide range of applications make it applicable for the process industry. Features Adopts high performance EMC protection circuit module with strong anti-interference ability Excellent long-term stability: ±0.1% SPAN/5 years
Datasheet
Description
Used For Oil and Gas Industry, Food Processing Industry, Chemical Industry, Marine Industry The MDM7000-DGP/DAP Intelligent Differential Pressure Mounted Gauge / Absolute Pressure Transmitter is designed to meet the high demands of the process industry. The monocrystalline silicon piezoresistive technology ensures stable performance with an accuracy of 0.075%FS and a maximum ratio of 100:1, which is ideal for flexible adjustment of the measurement range. The pressure signal can be converted to a 4mA~20mA DC analogue current signal output for remote setup, monitoring and other functions via communication devices, which is essential for measuring the level, density, pressure and flow of liquids, gases or vapours. The MDM7000-DGP/DAP series adopts a high-performance EMC protection circuit module with high anti-interference capability. It also offers excellent long-term stability (±0.2% SPAN/5 years). Its ruggedness and wide range of applications make it applicable for the process industry. Features Adopts high performance EMC protection circuit module with strong anti-interference ability Excellent long-term stability: ±0.1% SPAN/5 years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traditional Mounted Gauge/Absolute Pressure Transmitter - MDM7000-DAP - Micro Sensor Co., Ltd.
Baoji, China
Traditional Mounted Gauge/Absolute Pressure Transmitter
MDM7000-DAP
Traditional Mounted Gauge/Absolute Pressure Transmitter MDM7000-DAP
Used For Oil and Gas Industry, Food Processing Industry, Chemical Industry, Marine Industry The MDM7000-DGP/DAP Intelligent Differential Pressure Mounted Gauge / Absolute Pressure Transmitter is designed to meet the high demands of the process industry. The monocrystalline silicon piezoresistive technology ensures stable performance with an accuracy of 0.075%FS and a maximum ratio of 100:1, which is ideal for flexible adjustment of the measurement range. The pressure signal can be converted to a 4mA~20mA DC analogue current signal output for remote setup, monitoring and other functions via communication devices, which is essential for measuring the level, density, pressure and flow of liquids, gases or vapours. The MDM7000-DGP/DAP series adopts a high-performance EMC protection circuit module with high anti-interference capability. It also offers excellent long-term stability (±0.2% SPAN/5 years). Its ruggedness and wide range of applications make it applicable for the process industry. Features Adopts high performance EMC protection circuit module with strong anti-interference ability Excellent long-term stability: ±0.1% SPAN/5 years

Used For

Oil and Gas Industry, Food Processing Industry, Chemical Industry, Marine Industry


The MDM7000-DGP/DAP Intelligent Differential Pressure Mounted Gauge / Absolute Pressure Transmitter is designed to meet the high demands of the process industry. The monocrystalline silicon piezoresistive technology ensures stable performance with an accuracy of 0.075%FS and a maximum ratio of 100:1, which is ideal for flexible adjustment of the measurement range. The pressure signal can be converted to a 4mA~20mA DC analogue current signal output for remote setup, monitoring and other functions via communication devices, which is essential for measuring the level, density, pressure and flow of liquids, gases or vapours.

The MDM7000-DGP/DAP series adopts a high-performance EMC protection circuit module with high anti-interference capability. It also offers excellent long-term stability (±0.2% SPAN/5 years). Its ruggedness and wide range of applications make it applicable for the process industry.


Features


  • Adopts high performance EMC protection
  • circuit module with strong anti-interference ability
  • Excellent long-term stability: ±0.1% SPAN/5 years
Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MDM7000-DAP
Product Name Traditional Mounted Gauge/Absolute Pressure Transmitter
Signal Output Analog Current
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Absolute; Differential; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure transmitter - FKG-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure transmitter - SPTE-V1R-S6-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers