Micro Sensor Co., Ltd. Pressure Transmitter Suitable For General Industry M20

Description
M20 is a pressure transmitter suitable for the general industry. It has Gauge, Absolute, Positive/Negative pressure type optional. Its selection and options are rich and flexible to measure medium of air, water, mixed oil, or other fluid that can be compatible with wetted parts. · Range: 0~250mbar to 0~250bar · Pressure Type: Gauge, Absolute, Positive/Negative · Accuracy: ±0.5%FS · Output: 4mA~20mA DC, 0/1V~5/10V DC, 0.5V~4.5V DC Used For: M20 is suitable for various pressure monitoring and measurement in general industrial occasions.
Datasheet
Description
M20 is a pressure transmitter suitable for the general industry. It has Gauge, Absolute, Positive/Negative pressure type optional. Its selection and options are rich and flexible to measure medium of air, water, mixed oil, or other fluid that can be compatible with wetted parts. · Range: 0~250mbar to 0~250bar · Pressure Type: Gauge, Absolute, Positive/Negative · Accuracy: ±0.5%FS · Output: 4mA~20mA DC, 0/1V~5/10V DC, 0.5V~4.5V DC Used For: M20 is suitable for various pressure monitoring and measurement in general industrial occasions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter Suitable For General Industry - M20 - Micro Sensor Co., Ltd.
Baoji, China
Pressure Transmitter Suitable For General Industry
M20
Pressure Transmitter Suitable For General Industry M20
M20 is a pressure transmitter suitable for the general industry. It has Gauge, Absolute, Positive/Negative pressure type optional. Its selection and options are rich and flexible to measure medium of air, water, mixed oil, or other fluid that can be compatible with wetted parts. · Range: 0~250mbar to 0~250bar · Pressure Type: Gauge, Absolute, Positive/Negative · Accuracy: ±0.5%FS · Output: 4mA~20mA DC, 0/1V~5/10V DC, 0.5V~4.5V DC Used For: M20 is suitable for various pressure monitoring and measurement in general industrial occasions.

M20 is a pressure transmitter suitable for the general industry. It has Gauge, Absolute, Positive/Negative pressure type optional. Its selection and options are rich and flexible to measure medium of air, water, mixed oil, or other fluid that can be compatible with wetted parts.


  • · Range: 0~250mbar to 0~250bar
  • · Pressure Type: Gauge, Absolute, Positive/Negative
  • · Accuracy: ±0.5%FS
  • · Output: 4mA~20mA DC, 0/1V~5/10V DC, 0.5V~4.5V DC

Used For:

M20 is suitable for various pressure monitoring and measurement in general industrial occasions.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number M20
Product Name Pressure Transmitter Suitable For General Industry
Signal Output Analog Current; 4mA~20mA DC, 0/1V~5/10V DC, 0.5V~4.5V DC
Unlock Full Specs
to access all available technical data

Similar Products

Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Gauge pressure transmitter (direct mount type) - FKP-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details