Micro Sensor Co., Ltd. Water Pressure Transmitter MPM4891

Description
MPM4891 water pressure transmitter is designed with the built-in LED digital display which is easier for the users to find out the output value on site. Hence, measuring water depth or water level with pressure sensors can be convenient and easy. MicroSenor’s water pressure sensors are low-cost and yet high-quality. Contact us if you need pressure sensors for water level measturement. · 0bar~0.1bar…400bar · Accuracy: ±0.5%FS · Embedded LED Display Used For: Applied for liquid pressure measurement in petroleum, power plant, hydrology and geology fields etc. with built-in LED display.
Datasheet
Description
MPM4891 water pressure transmitter is designed with the built-in LED digital display which is easier for the users to find out the output value on site. Hence, measuring water depth or water level with pressure sensors can be convenient and easy. MicroSenor’s water pressure sensors are low-cost and yet high-quality. Contact us if you need pressure sensors for water level measturement. · 0bar~0.1bar…400bar · Accuracy: ±0.5%FS · Embedded LED Display Used For: Applied for liquid pressure measurement in petroleum, power plant, hydrology and geology fields etc. with built-in LED display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Pressure Transmitter - MPM4891 - Micro Sensor Co., Ltd.
Baoji, China
Water Pressure Transmitter
MPM4891
Water Pressure Transmitter MPM4891
MPM4891 water pressure transmitter is designed with the built-in LED digital display which is easier for the users to find out the output value on site. Hence, measuring water depth or water level with pressure sensors can be convenient and easy. MicroSenor’s water pressure sensors are low-cost and yet high-quality. Contact us if you need pressure sensors for water level measturement. · 0bar~0.1bar…400bar · Accuracy: ±0.5%FS · Embedded LED Display Used For: Applied for liquid pressure measurement in petroleum, power plant, hydrology and geology fields etc. with built-in LED display.

MPM4891 water pressure transmitter is designed with the built-in LED digital display which is easier for the users to find out the output value on site. Hence, measuring water depth or water level with pressure sensors can be convenient and easy. MicroSenor’s water pressure sensors are low-cost and yet high-quality. Contact us if you need pressure sensors for water level measturement.


  • · 0bar~0.1bar…400bar
  • · Accuracy: ±0.5%FS
  • · Embedded LED Display

Used For:

Applied for liquid pressure measurement in petroleum, power plant, hydrology and geology fields etc. with built-in LED display.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM4891
Product Name Water Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Differential pressure (flow) transmitter - FKC-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DTP 400 C - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details