Micro Sensor Co., Ltd. Digital Pressure Transmitter MPM3801A

Description
The MPM3801A digital pressure transducer and pressure transmitter adopts the MPM3801 stainless steel oil-filled sensor as the sensing element and has the stainless-steel housing. Its wetted material is stainless steel, which has excellent corrosion resistance and long-term stability. The sensor is temperature compensated in the full temperature range to ensure that the technical parameters such as Zero Point, sensitivity, linearity and stability are well maintained within the operating temperature range. The pressure transducer sensor offers digital output. · Range:0.07Bar~1000Ba r · Accuracy: ± 0.25%FS · General use structure Used For: Digital IIC pressure sensor MPM3801A is low power consumption type pressure sensing element. It is with small size and can be widely used in IoT, petroleum and petrochemical industries, etc.
Datasheet
Description
The MPM3801A digital pressure transducer and pressure transmitter adopts the MPM3801 stainless steel oil-filled sensor as the sensing element and has the stainless-steel housing. Its wetted material is stainless steel, which has excellent corrosion resistance and long-term stability. The sensor is temperature compensated in the full temperature range to ensure that the technical parameters such as Zero Point, sensitivity, linearity and stability are well maintained within the operating temperature range. The pressure transducer sensor offers digital output. · Range:0.07Bar~1000Ba r · Accuracy: ± 0.25%FS · General use structure Used For: Digital IIC pressure sensor MPM3801A is low power consumption type pressure sensing element. It is with small size and can be widely used in IoT, petroleum and petrochemical industries, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Transmitter - MPM3801A - Micro Sensor Co., Ltd.
Baoji, China
Digital Pressure Transmitter
MPM3801A
Digital Pressure Transmitter MPM3801A
The MPM3801A digital pressure transducer and pressure transmitter adopts the MPM3801 stainless steel oil-filled sensor as the sensing element and has the stainless-steel housing. Its wetted material is stainless steel, which has excellent corrosion resistance and long-term stability. The sensor is temperature compensated in the full temperature range to ensure that the technical parameters such as Zero Point, sensitivity, linearity and stability are well maintained within the operating temperature range. The pressure transducer sensor offers digital output. · Range:0.07Bar~1000Ba r · Accuracy: ± 0.25%FS · General use structure Used For: Digital IIC pressure sensor MPM3801A is low power consumption type pressure sensing element. It is with small size and can be widely used in IoT, petroleum and petrochemical industries, etc.

The MPM3801A digital pressure transducer and pressure transmitter adopts the MPM3801 stainless steel oil-filled sensor as the sensing element and has the stainless-steel housing. Its wetted material is stainless steel, which has excellent corrosion resistance and long-term stability. The sensor is temperature compensated in the full temperature range to ensure that the technical parameters such as Zero Point, sensitivity, linearity and stability are well maintained within the operating temperature range. The pressure transducer sensor offers digital output.


  • · Range:0.07Bar~1000Bar
  • · Accuracy: ± 0.25%FS
  • · General use structure

Used For:

Digital IIC pressure sensor MPM3801A is low power consumption type pressure sensing element. It is with small size and can be widely used in IoT, petroleum and petrochemical industries, etc.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM3801A
Product Name Digital Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Small flange remote seal type differential pressure transmitter - FKX-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Pressure transmitter - SPTE-P10R-Q3-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers