Micro Sensor Co., Ltd. Digital Pressure Transmitter MPM4736

Description
MPM4736 is a digital pressure transmitter and digital temperature sensor with high precision and stability. The digital transmitter adopts an OEM pressure sensor with high strength, reliability, and high precision digital signal processing circuit, with a unique algorithm to make the transmitter achieve high precision measurement. · Low Power Consumption · Range:0.1Bar~1000Bar · Digital temperature compensation and non-linearity modulation Used For: Suitable for pressure and temperature monitoring in industries such as water affairs, electric power, environmental protection, papermaking, hydraulic and pneumatic control systems
Datasheet
Description
MPM4736 is a digital pressure transmitter and digital temperature sensor with high precision and stability. The digital transmitter adopts an OEM pressure sensor with high strength, reliability, and high precision digital signal processing circuit, with a unique algorithm to make the transmitter achieve high precision measurement. · Low Power Consumption · Range:0.1Bar~1000Bar · Digital temperature compensation and non-linearity modulation Used For: Suitable for pressure and temperature monitoring in industries such as water affairs, electric power, environmental protection, papermaking, hydraulic and pneumatic control systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Transmitter - MPM4736 - Micro Sensor Co., Ltd.
Baoji, China
Digital Pressure Transmitter
MPM4736
Digital Pressure Transmitter MPM4736
MPM4736 is a digital pressure transmitter and digital temperature sensor with high precision and stability. The digital transmitter adopts an OEM pressure sensor with high strength, reliability, and high precision digital signal processing circuit, with a unique algorithm to make the transmitter achieve high precision measurement. · Low Power Consumption · Range:0.1Bar~1000Bar · Digital temperature compensation and non-linearity modulation Used For: Suitable for pressure and temperature monitoring in industries such as water affairs, electric power, environmental protection, papermaking, hydraulic and pneumatic control systems

MPM4736 is a digital pressure transmitter and digital temperature sensor with high precision and stability. The digital transmitter adopts an OEM pressure sensor with high strength, reliability, and high precision digital signal processing circuit, with a unique algorithm to make the transmitter achieve high precision measurement.


  • · Low Power Consumption
  • · Range:0.1Bar~1000Bar
  • · Digital temperature compensation and non-linearity modulation

Used For:

Suitable for pressure and temperature monitoring in industries such as water affairs, electric power, environmental protection, papermaking, hydraulic and pneumatic control systems

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM4736
Product Name Digital Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute pressure transmitter - FKA-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-B11R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers