Micro Sensor Co., Ltd. Smart Differential Pressure Transmitter With Remote Diaphragm Seal MDM7000-LP

Description
Used For Oil and Gas Industry, Chemical Industry, Pulp and paper, Food and Beverage, Medical and health, General Process Industries MDM7000-LP smart differential pressure transmitter takes monocrystalline silicon piezoresistive sensor technology to monitor liquid level, gas level, density, pressure and flow of gas. It is used in general process industries harsh and process industries. The signal output support 4~20mA DC or RS485-Modbus, which can be configured and monitored remotely through the communication equipment. Differential pressure transmitters play a crucial role in many industries by ensuring that processes run efficiently, safely, and smoothly. They provide accurate and reliable pressure measurements and are essential for maintaining the quality and productivity of various industrial processes. Features High accuracy up to 0.075%FS URL(Diaphragm seal effects) Measuring range: 0.4bar ~ 30bar Monocrystalline silicon piezoresistive sensor technology with stable performance Use high overload protection diaphragm to achieve high overload protection Adopts high performance EMC protection circuit module with strong anti-interference ability Specifications Accuracy: ±0.075% URL(Diaphragm seal effects ) Ambient temperature effect: -10℃ ~80℃ : ±(0.375+0.125TD)%/10 ℃ of SPAN Power supply effect: When power supply voltage is within 10.5V/16.5V~55V DC, zero and span change should not more than ±0.005%URL/V IP rating: IP67
Datasheet
Description
Used For Oil and Gas Industry, Chemical Industry, Pulp and paper, Food and Beverage, Medical and health, General Process Industries MDM7000-LP smart differential pressure transmitter takes monocrystalline silicon piezoresistive sensor technology to monitor liquid level, gas level, density, pressure and flow of gas. It is used in general process industries harsh and process industries. The signal output support 4~20mA DC or RS485-Modbus, which can be configured and monitored remotely through the communication equipment. Differential pressure transmitters play a crucial role in many industries by ensuring that processes run efficiently, safely, and smoothly. They provide accurate and reliable pressure measurements and are essential for maintaining the quality and productivity of various industrial processes. Features High accuracy up to 0.075%FS URL(Diaphragm seal effects) Measuring range: 0.4bar ~ 30bar Monocrystalline silicon piezoresistive sensor technology with stable performance Use high overload protection diaphragm to achieve high overload protection Adopts high performance EMC protection circuit module with strong anti-interference ability Specifications Accuracy: ±0.075% URL(Diaphragm seal effects ) Ambient temperature effect: -10℃ ~80℃ : ±(0.375+0.125TD)%/10 ℃ of SPAN Power supply effect: When power supply voltage is within 10.5V/16.5V~55V DC, zero and span change should not more than ±0.005%URL/V IP rating: IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Differential Pressure Transmitter With Remote Diaphragm Seal - MDM7000-LP - Micro Sensor Co., Ltd.
Baoji, China
Smart Differential Pressure Transmitter With Remote Diaphragm Seal
MDM7000-LP
Smart Differential Pressure Transmitter With Remote Diaphragm Seal MDM7000-LP
Used For Oil and Gas Industry, Chemical Industry, Pulp and paper, Food and Beverage, Medical and health, General Process Industries MDM7000-LP smart differential pressure transmitter takes monocrystalline silicon piezoresistive sensor technology to monitor liquid level, gas level, density, pressure and flow of gas. It is used in general process industries harsh and process industries. The signal output support 4~20mA DC or RS485-Modbus, which can be configured and monitored remotely through the communication equipment. Differential pressure transmitters play a crucial role in many industries by ensuring that processes run efficiently, safely, and smoothly. They provide accurate and reliable pressure measurements and are essential for maintaining the quality and productivity of various industrial processes. Features High accuracy up to 0.075%FS URL(Diaphragm seal effects) Measuring range: 0.4bar ~ 30bar Monocrystalline silicon piezoresistive sensor technology with stable performance Use high overload protection diaphragm to achieve high overload protection Adopts high performance EMC protection circuit module with strong anti-interference ability Specifications Accuracy: ±0.075% URL(Diaphragm seal effects ) Ambient temperature effect: -10℃ ~80℃ : ±(0.375+0.125TD)%/10 ℃ of SPAN Power supply effect: When power supply voltage is within 10.5V/16.5V~55V DC, zero and span change should not more than ±0.005%URL/V IP rating: IP67

Used For

Oil and Gas Industry, Chemical Industry, Pulp and paper, Food and Beverage, Medical and health, General Process Industries


MDM7000-LP smart differential pressure transmitter takes monocrystalline silicon piezoresistive sensor technology to monitor liquid level, gas level, density, pressure and flow of gas. It is used in general process industries harsh and process industries. The signal output support 4~20mA DC or RS485-Modbus, which can be configured and monitored remotely through the communication equipment. Differential pressure transmitters play a crucial role in many industries by ensuring that processes run efficiently, safely, and smoothly. They provide accurate and reliable pressure measurements and are essential for maintaining the quality and productivity of various industrial processes.

Features


  • High accuracy up to 0.075%FS URL(Diaphragm seal effects)
  • Measuring range: 0.4bar ~ 30bar
  • Monocrystalline silicon piezoresistive sensor technology with stable performance
  • Use high overload protection diaphragm to achieve high overload protection
  • Adopts high performance EMC protection circuit module with strong anti-interference ability
    Specifications
  • Accuracy: ±0.075% URL(Diaphragm seal effects )
  • Ambient temperature effect: -10℃ ~80℃ : ±(0.375+0.125TD)%/10℃ of SPAN
  • Power supply effect: When power supply voltage is within 10.5V/16.5V~55V DC, zero and span change should not more than ±0.005%URL/V
  • IP rating: IP67
Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MDM7000-LP
Product Name Smart Differential Pressure Transmitter With Remote Diaphragm Seal
Signal Output RS232/485; Modbus
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Differential
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute pressure transmitter for diaphragm seal - FKH-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-V1R-Q4-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers