Micro Sensor Co., Ltd. Datasheets for Pressure Sensors

Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more

Product Name Notes
Anti-corrosive pressure sensors MicroSensor supplied are specially designed for corrosive liquids and gases pressure measurement. The pressure sensor diaphragm is can be Tantalum, Titanium, Hastelloy C and stainless steel 316L,...
As a hygienic pressure sensor and transmitter, the MPM280PD1 piezoresistive silicon pressure sensor is designed for the hygienic applications, with the diaphragm OD32mm which is easier for cleaning. Standard or...
Differential Pressure Sensor from 350 mbar to 35 bar is an OEM silicon pressure sensor based on the piezoresistive principle. It has optional outer resistors temperature compensation and all welding...
Digital pressure sensors are commonly used in industrial, automotive, and medical applications where precise pressure measurement is critical. They offer several advantages over traditional analog pressure sensors, including higher accuracy,...
Featuring good stability, the MPM281 low pressure sensor has a high stable sensing chip made of silicon, robust housing made of stainless steel, and a corrugated diaphragm made of stainless...
MCM201 Pressure and Temperature Sensor is a high-stability measuring element with an isolated construction and precise temperature compensation. It’s a combined pressure and temperature sensor, transmitter, and transducer. The sensor...
MDM290 differential pressure sensor is a piezoresistive silicon pressure sensor, with the OD19mm diaphragm and 26mm height and packaged in a stainless steel housing. Outer resistors and laser trimmed circuit...
MDM291 water differential pressure sensor and transmitter is a piezoresistive silicon pressure sensor, packaged in a stainless steel housing. The standard or customized in various pressure connections and electrical configurations...
MDM293 Differential Pressure Sensor is an OEM differential pressure sensing element with stainless steel isolated diaphragm. It has integrated construction, high static pressure, high stablity and good reliability. The high...
MDM491 differential pressure transducer and transmitter is applied for low differential pressure measurement of various gases and liquids in pipeline, cylinder, bulk and micro bulk. The DP transducer is ideal...
MicroSensors piezoresistive pressure sensor offered is with increased media compatibility for liquid fluids pressure measurement. The pressure sensor outputs an mV-output signal and is wide temperature compensated. The pressure ranges...
MPM280 piezoresistive pressure sensor has a robust housing made of stainless steel, 316L, giving them optimum long-term stability for a range of OEM applications. The stainless steel 316L corrugated diaphragm...
MPM280Au Hydrogen Pressure Sensor is a measuring element specially developed for hydrogen measurement applications. The transducer has a flat membrane structure as a whole and adopts gold plating techniques on...
MPM280F piezoresistive silicon pressure sensor, it is designed for viscous media with a flat membrane, packaged in a stainless steel 316L housing. Standard or customized in various mechanical and electrical...
MPM280HH piezoresistive silicon pressure sensor, it is designed for corrosive media, packaged in a Hastelloy C276 diaphragm and Hastelloy C276 housing. The standard or customized in various mechanical and electrical...
MPM280P piezoresistive silicon pressure sensor is equipped with the flush diaphragm. Various mechanical and electrical configurations of the pressure transducer are available, either standard or customize. · M20x1.5, R1/2, G1/2...
MPM280PD1S piezoresistive silicon sanitary pressure sensor, transmitter, and transducer are designed for high-temperature sanitary media with the dissipation fins and the diaphragm OD32mm which is easier for cleaning. Standard or...
MPM280TH integrated diffused silicon pressure sensor is designed for corrosive media, packaged in a tantalum diaphragm and Hastelloy C276 housing. Both standard and customized mechanical and electrical configurations are available...
MPM280Ti piezoresistive silicon pressure sensor is designed for corrosive media, packaged in a titanium diaphragm and titanium housing. Both standard and customized mechanical and electrical configurations are supported. · Φ19mm...
MPM280TS piezoresistive silicon pressure sensor is media isolated. The pressure sensor is designed for corrosive media, packaged in a tantalum diaphragm and stainless steel 316L housing. Both standard and customized...
MPM281VC is a piezoresistive pressure sensor silicon oil-filled. Its stainless steel 316L construction. The pressure sensor has a range of 0bar~0.35 bar…1000bar and gauge sealed gauge and absolute pressure type...
MPM283I high-pressure sensor has a welding ring which is applicable for the customer for further fabrication based on their specific requirements. The pressure transducer has a very wide range from...
MPM283II tank level high-pressure sensor packages a diffused pressure sensing die made of silicon into stainless steel 316L housing. With a corrugated stainless steel 316L diaphragm, the measured pressure is...
MPM283VI Threaded Pressure Sensor is an OEM pressure measuring element with an isolated construction. Adopting a high-precision and high-stability sensing chip, the pressure transducer is stable and reliable, especially suitable...
MPM285 oil filled pressure sensor utilizes silicon die with very stable performance, a stainless steel 316L corrugated diaphragm and a robust stainless steel 316L housing. With mature mass production technics...
MPM289 absolute pressure sensor is produced in a mass production line for general use. By conforming to the ISO9001:2015 management system, the quality of the pressure transmitter is ensured for...
Pressure sensors with a small size can be used to pressure measuring applications that have strict requirements for dimensions. The pressure sensor diameter ranges from Φ12.6mm to Φ19mm and the...
Sanitary pressure sensors are used to measure pressure in various processes, such as in tanks, pipelines, and reactors. They are frequently used in applications where the materials being processed must...
The MPM3801 pressure sensor is with the standard IIC & SPI interface protocol and compact structure, which could be easily integrated into the SCADA or IoT system that requires the...