Micro Sensor Co., Ltd. Datasheets for Temperature Controllers

Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more

Product Name Notes
MTM4881 temperature controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · -30~150℃
MTMK5883 Temperature Transmitting Controller is a digital insrument integrating temperature measurement, display, transmitting and control, which can directly measure the temperature of various liquids, gases and solid surface in the...