Micro Sensor Co., Ltd. Pressure Transmitter for Hydrogen Measurement MPM480GH

Description
MPM480GH Pressure Transmitter is specially designed for the hydrogen energy industry. It’s manufactured by a long-term stable and reliable piezoresistive pressure sensor (gold-plated), standardized output signal circuit, and high-impact stainless steel housing. The sensor diaphragm is gold-plated and capable for use in hydrogen environments. Its all-welded design of sensing elements, wide working temperature, and various cable materials optional, make it an effective pressure-measuring solution for the hydrogen industry. · Hydrogen Service Gold Plated Diaphragm · Range:0.1Bar~70Bar · Output Signal:4~20mA 0/1~5/10V DC 0.5~4.5V DC 0.5~2.5V DC Used For: Hydrogen production system, PEM fuel cell, Hydrogen fuel cell test station, Hydrogen fuel cell vehicle test system
Datasheet
Description
MPM480GH Pressure Transmitter is specially designed for the hydrogen energy industry. It’s manufactured by a long-term stable and reliable piezoresistive pressure sensor (gold-plated), standardized output signal circuit, and high-impact stainless steel housing. The sensor diaphragm is gold-plated and capable for use in hydrogen environments. Its all-welded design of sensing elements, wide working temperature, and various cable materials optional, make it an effective pressure-measuring solution for the hydrogen industry. · Hydrogen Service Gold Plated Diaphragm · Range:0.1Bar~70Bar · Output Signal:4~20mA 0/1~5/10V DC 0.5~4.5V DC 0.5~2.5V DC Used For: Hydrogen production system, PEM fuel cell, Hydrogen fuel cell test station, Hydrogen fuel cell vehicle test system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter for Hydrogen Measurement - MPM480GH - Micro Sensor Co., Ltd.
Baoji, China
Pressure Transmitter for Hydrogen Measurement
MPM480GH
Pressure Transmitter for Hydrogen Measurement MPM480GH
MPM480GH Pressure Transmitter is specially designed for the hydrogen energy industry. It’s manufactured by a long-term stable and reliable piezoresistive pressure sensor (gold-plated), standardized output signal circuit, and high-impact stainless steel housing. The sensor diaphragm is gold-plated and capable for use in hydrogen environments. Its all-welded design of sensing elements, wide working temperature, and various cable materials optional, make it an effective pressure-measuring solution for the hydrogen industry. · Hydrogen Service Gold Plated Diaphragm · Range:0.1Bar~70Bar · Output Signal:4~20mA 0/1~5/10V DC 0.5~4.5V DC 0.5~2.5V DC Used For: Hydrogen production system, PEM fuel cell, Hydrogen fuel cell test station, Hydrogen fuel cell vehicle test system

MPM480GH Pressure Transmitter is specially designed for the hydrogen energy industry. It’s manufactured by a long-term stable and reliable piezoresistive pressure sensor (gold-plated), standardized output signal circuit, and high-impact stainless steel housing. The sensor diaphragm is gold-plated and capable for use in hydrogen environments. Its all-welded design of sensing elements, wide working temperature, and various cable materials optional, make it an effective pressure-measuring solution for the hydrogen industry.


  • · Hydrogen Service Gold Plated Diaphragm
  • · Range:0.1Bar~70Bar
  • · Output Signal:4~20mA 0/1~5/10V DC 0.5~4.5V DC 0.5~2.5V DC

Used For:

Hydrogen production system, PEM fuel cell, Hydrogen fuel cell test station, Hydrogen fuel cell vehicle test system

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM480GH
Product Name Pressure Transmitter for Hydrogen Measurement
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute, differential and gauge pressure transmitter for remote seal - FKM-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute; Differential; Gauge
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details