Micro Sensor Co., Ltd. Pressure Transmitter MPM4760

Description
MPM4760 intelligent pressure transmitter is a high accuracy digital pressure transmitter with LCD display. The LCD display and battery power enable the MPM4760 to be used as a digital pressure gauge. The high accuracy and good stability ensure it could be used for the precise pressure measurement and control of various industries. · Range:0bar~1bar…1000 bar · LCD Indicator · Battery Power Supply Used For: Used for the precise measurement of flowing pressure in various industries.
Datasheet
Description
MPM4760 intelligent pressure transmitter is a high accuracy digital pressure transmitter with LCD display. The LCD display and battery power enable the MPM4760 to be used as a digital pressure gauge. The high accuracy and good stability ensure it could be used for the precise pressure measurement and control of various industries. · Range:0bar~1bar…1000 bar · LCD Indicator · Battery Power Supply Used For: Used for the precise measurement of flowing pressure in various industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - MPM4760 - Micro Sensor Co., Ltd.
Baoji, China
Pressure Transmitter
MPM4760
Pressure Transmitter MPM4760
MPM4760 intelligent pressure transmitter is a high accuracy digital pressure transmitter with LCD display. The LCD display and battery power enable the MPM4760 to be used as a digital pressure gauge. The high accuracy and good stability ensure it could be used for the precise pressure measurement and control of various industries. · Range:0bar~1bar…1000 bar · LCD Indicator · Battery Power Supply Used For: Used for the precise measurement of flowing pressure in various industries.

MPM4760 intelligent pressure transmitter is a high accuracy digital pressure transmitter with LCD display. The LCD display and battery power enable the MPM4760 to be used as a digital pressure gauge. The high accuracy and good stability ensure it could be used for the precise pressure measurement and control of various industries.


  • · Range:0bar~1bar…1000bar
  • · LCD Indicator
  • · Battery Power Supply

Used For:

Used for the precise measurement of flowing pressure in various industries.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM4760
Product Name Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute, differential and gauge pressure transmitter for remote seal - FKM-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute; Differential; Gauge
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-P6R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
3 suppliers