Micro Sensor Co., Ltd. Recording Transmitter MPM4710

Description
MPM4710 level data logger, with rigid, SS316 enclosure protects the sensor against corrosion, impact and water ingress; with a 3.6VDC lithium battery of 7 year life, can record up to 50000 reads including date, time, pressure and temperature. · The max. 50,000 recording · Bus line RS485 protocol · Single 3.6V/2400mAh Lithium Used For: Battery powered lada logger, recording transmitter, widely used in petroleum, chemi-industry, power station, water conservancy, city flood control and city water supply and drainage.
Datasheet
Description
MPM4710 level data logger, with rigid, SS316 enclosure protects the sensor against corrosion, impact and water ingress; with a 3.6VDC lithium battery of 7 year life, can record up to 50000 reads including date, time, pressure and temperature. · The max. 50,000 recording · Bus line RS485 protocol · Single 3.6V/2400mAh Lithium Used For: Battery powered lada logger, recording transmitter, widely used in petroleum, chemi-industry, power station, water conservancy, city flood control and city water supply and drainage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recording Transmitter - MPM4710 - Micro Sensor Co., Ltd.
Baoji, China
Recording Transmitter
MPM4710
Recording Transmitter MPM4710
MPM4710 level data logger, with rigid, SS316 enclosure protects the sensor against corrosion, impact and water ingress; with a 3.6VDC lithium battery of 7 year life, can record up to 50000 reads including date, time, pressure and temperature. · The max. 50,000 recording · Bus line RS485 protocol · Single 3.6V/2400mAh Lithium Used For: Battery powered lada logger, recording transmitter, widely used in petroleum, chemi-industry, power station, water conservancy, city flood control and city water supply and drainage.

MPM4710 level data logger, with rigid, SS316 enclosure protects the sensor against corrosion, impact and water ingress; with a 3.6VDC lithium battery of 7 year life, can record up to 50000 reads including date, time, pressure and temperature.

  • · The max. 50,000 recording
  • · Bus line RS485 protocol
  • · Single 3.6V/2400mAh Lithium

Used For:

Battery powered lada logger, recording transmitter, widely used in petroleum, chemi-industry, power station, water conservancy, city flood control and city water supply and drainage.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM4710
Product Name Recording Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Gauge pressure transmitter for diaphragm seal - FKP--F - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details