Micro Sensor Co., Ltd. Fluid Pressure Transducer MPM489B

Description
MPM489B pressure transmitter features a good resistance of EMI, and protection for instantaneous high pressure and surge interfere of thunder, noise and sharp pulse, etc which make it work reliably and stably in the rough environment for pressure measurement. · Range:-1bar...0~0.2b ar…1000bar · Accuracy: 0.5%FS · Output: 4~20mADC, 2-wire Used For: Applied for pressure measure and control of petroleum, chemi-industry, water conservancy and electricity, etc.
Datasheet
Description
MPM489B pressure transmitter features a good resistance of EMI, and protection for instantaneous high pressure and surge interfere of thunder, noise and sharp pulse, etc which make it work reliably and stably in the rough environment for pressure measurement. · Range:-1bar...0~0.2b ar…1000bar · Accuracy: 0.5%FS · Output: 4~20mADC, 2-wire Used For: Applied for pressure measure and control of petroleum, chemi-industry, water conservancy and electricity, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluid Pressure Transducer - MPM489B - Micro Sensor Co., Ltd.
Baoji, China
Fluid Pressure Transducer
MPM489B
Fluid Pressure Transducer MPM489B
MPM489B pressure transmitter features a good resistance of EMI, and protection for instantaneous high pressure and surge interfere of thunder, noise and sharp pulse, etc which make it work reliably and stably in the rough environment for pressure measurement. · Range:-1bar...0~0.2b ar…1000bar · Accuracy: 0.5%FS · Output: 4~20mADC, 2-wire Used For: Applied for pressure measure and control of petroleum, chemi-industry, water conservancy and electricity, etc.

MPM489B pressure transmitter features a good resistance of EMI, and protection for instantaneous high pressure and surge interfere of thunder, noise and sharp pulse, etc which make it work reliably and stably in the rough environment for pressure measurement.


  • · Range:-1bar...0~0.2bar…1000bar
  • · Accuracy: 0.5%FS
  • · Output: 4~20mADC, 2-wire

Used For:

Applied for pressure measure and control of petroleum, chemi-industry, water conservancy and electricity, etc.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM489B
Product Name Fluid Pressure Transducer
Signal Output Analog Current; 4~20mADC, 2-wire
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Pressure transmitter - SPTE-P10R-Q4-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers