Micro Sensor Co., Ltd. Pressure Transmitter MPM4150

Description
MPM4150 pressure transmitter is assembled with the ceramic pressure sensor cell inside, it measures the ranges of 1bar, 16bar and 35bar which is specially designed for pump and compressor industries. · Range:0~1bar; 0~16bar; 0~35bar · Ceramic Element · Water Pump Application Used For: Hydraulic pressure sensor is compact with high accuracy. This pressure transmitter is full stainless steel constructed for pressure measurement in hydraulic applications.
Description
MPM4150 pressure transmitter is assembled with the ceramic pressure sensor cell inside, it measures the ranges of 1bar, 16bar and 35bar which is specially designed for pump and compressor industries. · Range:0~1bar; 0~16bar; 0~35bar · Ceramic Element · Water Pump Application Used For: Hydraulic pressure sensor is compact with high accuracy. This pressure transmitter is full stainless steel constructed for pressure measurement in hydraulic applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The MPM4150 pressure transmitter from Micro Sensor Co., Ltd. is designed for a variety of applications including pumps, compressors, refrigerating systems, and pneumatic systems. It features a pressure range from 0 to 35 bar and operates within a supply voltage of 8V to 28V DC. The device outputs a 4mA to 20mA signal and is built to withstand operating temperatures from -20°C to 85°C, with a storage temperature range of -20°C to 105°C. The transmitter exhibits a non-linearity of ±0.5% and stability of ,â§±0.5% FS per year. It is constructed to be impact and shock resistant, withstanding shocks of up to 10g and vibrations of 100g for 11ms. The product is rated IP65 for protection against dust and water ingress. Media compatibility includes materials such as Al,ÇÇO,ÇÉ, Viton, and stainless steel (304). Customization options for pressure ports are available to meet specific application needs.

Datasheet Summary
Powered by GS/AI

The MPM4150 pressure transmitter from Micro Sensor Co., Ltd. is designed for a variety of applications including pumps, compressors, refrigerating systems, and pneumatic systems. It features a pressure range from 0 to 35 bar and operates within a supply voltage of 8V to 28V DC. The device outputs a 4mA to 20mA signal and is built to withstand operating temperatures from -20°C to 85°C, with a storage temperature range of -20°C to 105°C. The transmitter exhibits a non-linearity of ±0.5% and stability of ,â§±0.5% FS per year. It is constructed to be impact and shock resistant, withstanding shocks of up to 10g and vibrations of 100g for 11ms. The product is rated IP65 for protection against dust and water ingress. Media compatibility includes materials such as Al,ÇÇO,ÇÉ, Viton, and stainless steel (304). Customization options for pressure ports are available to meet specific application needs.

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - MPM4150 - Micro Sensor Co., Ltd.
Baoji, China
Pressure Transmitter
MPM4150
Pressure Transmitter MPM4150
MPM4150 pressure transmitter is assembled with the ceramic pressure sensor cell inside, it measures the ranges of 1bar, 16bar and 35bar which is specially designed for pump and compressor industries. · Range:0~1bar; 0~16bar; 0~35bar · Ceramic Element · Water Pump Application Used For: Hydraulic pressure sensor is compact with high accuracy. This pressure transmitter is full stainless steel constructed for pressure measurement in hydraulic applications.

MPM4150 pressure transmitter is assembled with the ceramic pressure sensor cell inside, it measures the ranges of 1bar, 16bar and 35bar which is specially designed for pump and compressor industries.


  • · Range:0~1bar; 0~16bar; 0~35bar
  • · Ceramic Element
  • · Water Pump Application

Used For:

Hydraulic pressure sensor is compact with high accuracy. This pressure transmitter is full stainless steel constructed for pressure measurement in hydraulic applications.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MPM4150
Product Name Pressure Transmitter
Pressure Measurement Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Gauge pressure transmitter for diaphragm seal - FKP--F - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details