Micro Sensor Co., Ltd. Datasheets for Level Transmitters

Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level.
Level Transmitters: Learn more

Product Name Notes
MPM416W submersible level transmitter with analog output and local display. Explosion proof approved, suitable for hazardous environment. · 1 2 5 10 20 50 100 200mH2O; · Accuracy: +0.25%FS(yp.) ·
MPM416WK level transmitter with flange installation, sensing element fixed in armoured tube for stable measurement. Explosion proof approved, suitable for hazardous environment. · 1 2 3 4mH2O · Accuracy: +0.25%FS(yp.)...
MPM416WRK submersible level transmitter with flexible armoured protection tube, to work in harsh environment. Explosion proof approved, suitable for hazardous zone. · 1 2 5 10 20mH2O; · Accuracy: +0.25%FS...
MPM436W high overpressure water resistant level transmitter with stainless steel housing, ceramic sensing diaphragm for measuring micro liquid depth pressure in the range of 0.5mH20 to 2mH2O, with an accuracy...
MPM4809TD submersible level transmitter is widely used in telecom tower station for fuel, diesel level measurement. With complete media compatibility and thunder proof protection device, care free solution in remote...
MPM4810 high-temp Level transmitter support both 4~20mA pressure and temperature signal, with stainless steel housing, Teflon cable, can be used in harsh environments for monitoring various corrosive fluids with temperature...
MPM489WZ1 19mm diameter submersible level transmitter for small boreholes in wells, dams and many geophysical reasearch applications. · φ19mm · 10m,20m, 50m, 100m, 200m H2O · ±0.5%FS Used For: Use...
A contactless level sensor is a type of device used to measure the level of liquids or solids in a container without making physical contact with the material being measured.
MicroSensor offers quality level transmitters for special applications. MPM4809TD is a diesel level transmitter, while MPM436W is a level sensor designed for the low range 0.5m level monitoring. MPM4810 and...
MPM426W Series, including MPM426WPC and MPM426WPF, is a submersible level transmitter with the fully welded structure. The product utilizes a piezoresistive sensor with proved long-term stability and reliability and a...
MPM426W submersible level transmitter using highly reliable and stable piezoresistive pressure cell and signal processing inside, guarantee the good accuracy and stability and with high accuracy +0.25%FS. It has compact...
MPM426WS deepwater level transmitter with rugged construction, standard 4~20mA temperature and pressure signal. The water transmitter is used in harsh environments, such as monitoring mine wells water level ranged from...
MPM460W level controller with local LED display, supports relay signal, analogue or Modbus output. Maximum 5 controlling points. · Gauge 0~1…200mH2O · Max.5 relay to control · Key setting and...
MPM4700 intelligent digital liquid level transmitter is designed for applications that require digital communications and can output analog 4-20mA DC and digital HART RS485 signal. It has typical ±0.1%FS high...
MPM4706 is a digital-level instrument with high precision and stability. The digital level transmitter adopts an OEM pressure sensor with high strength and reliability, a high precision digital signal processing...
MPM4780W level sensor is with intelligent digital Modbus RTU protocol output. It has Featuring standard digital output, great compatibility, small size, lightweight and wide pressure range, it can be applied...
MPM4811 IP68 protected submersible level transmitter support 4~20mA dual ouput of level and temperature, with stainless steel housing, suitable for monitoring fluids level to depth of 200mH2O, within temperature range...
MPM4881W level controller with local LED display, maximum 5 relay and 1 analog output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · 1,...
MPM489W submersible water level transmitter is IP68 protected with ranges from 1m to 200m. The level transmitter outputs analog 4mA~20mADC, 0~5/10VDC and 0.5V~4.5V DC. MPM489W level transmitter is with ATEX...
MPM489WZ3 compact size submersible level transmitter in 22mm diameter, with stainless steel housing and nylon cap, 4~20mA and 0.5~4.5VDC output options, used for monitoring the tank level of DEF, LUBE...
MPM489WZ4 small-size submersible level transmitter with 17mm diameter, stainless steel housing, vented cable specially suitable for inserting down very small boreholes. · φ17mm · 0m~20m…200mH2O · Accuracy: ±0.5%FS Used For:...
The submersible level transmitters and transducer have stainless steel construction, flange installation, local display, and calibration. It has an ATEX explosion-proof version optional for hazardous environment applications. The submersible level...