Micro Sensor Co., Ltd. Differential Pressure Transmitting Controller MDM4881

Description
MDM4881 differential pressure controller with local LED display, maximum 5 relays and 1 analogue output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · Range: 0bar~0.35bar... 35bar · Display: 4 digit 0.56 inch 14-segment LED · Output: 4~20mA DC, 0~10V DC Used For: The digital differential pressure gauge is a transmitting controller with a real-time pressure display in units: Bar or MPa. It supports 5-relay + 1-analog output, an intrinsic safe version for application in a harsh environment.
Datasheet
Description
MDM4881 differential pressure controller with local LED display, maximum 5 relays and 1 analogue output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · Range: 0bar~0.35bar... 35bar · Display: 4 digit 0.56 inch 14-segment LED · Output: 4~20mA DC, 0~10V DC Used For: The digital differential pressure gauge is a transmitting controller with a real-time pressure display in units: Bar or MPa. It supports 5-relay + 1-analog output, an intrinsic safe version for application in a harsh environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitting Controller - MDM4881 - Micro Sensor Co., Ltd.
Baoji, China
Differential Pressure Transmitting Controller
MDM4881
Differential Pressure Transmitting Controller MDM4881
MDM4881 differential pressure controller with local LED display, maximum 5 relays and 1 analogue output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting. · Range: 0bar~0.35bar... 35bar · Display: 4 digit 0.56 inch 14-segment LED · Output: 4~20mA DC, 0~10V DC Used For: The digital differential pressure gauge is a transmitting controller with a real-time pressure display in units: Bar or MPa. It supports 5-relay + 1-analog output, an intrinsic safe version for application in a harsh environment.

MDM4881 differential pressure controller with local LED display, maximum 5 relays and 1 analogue output. Supports 4 installation ways, include rail mounting, cover mounting, back mounting and joint mounting.


  • · Range: 0bar~0.35bar... 35bar
  • · Display: 4 digit 0.56 inch 14-segment LED
  • · Output: 4~20mA DC, 0~10V DC

Used For:

The digital differential pressure gauge is a transmitting controller with a real-time pressure display in units: Bar or MPa. It supports 5-relay + 1-analog output, an intrinsic safe version for application in a harsh environment.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Transmitters
Product Number MDM4881
Product Name Differential Pressure Transmitting Controller
Signal Output Analog Current; 4~20mA DC, 0~10V DC
Unlock Full Specs
to access all available technical data

Similar Products

Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute, differential and gauge pressure transmitter for remote seal - FKM-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute; Differential; Gauge
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details