Zener Diode 16V 1W ±10% Surface Mount DO-213AB
DIODE ZENER 16V 1W DO213AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CDLL3025A-ND | CDLL3025A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Life Cycle Stage | Active | |
| Package | DO-213AB |