Quarktwin Technology Ltd. Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| * Embedded Module | |
| * Microcontroller IC | |
| - Embedded Module ARM® Cortex®-A55, ARM® Cortex®-M33 250MHz, 1.7GHz 1GB 8GB | |
| - Embedded Module ARM® Cortex®-A55, ARM® Cortex®-M33 250MHz, 1.7GHz 512MB 8GB | |
| - Embedded Module ARM® Cortex®-A7, ARM® Cortex®-M4 209MHz, 650MHz 256MB 256MB | |
| - Embedded Module ARM® Cortex®-A9, i.MX6 800MHz 1GB 4GB | |
| - Embedded Module ARM720T, LH79520 77.4MHz 32MB 16MB | |
| - Embedded Module ARM720T, LH79520 77.4MHz 32MB 8MB | |
| - Embedded Module ARM720T, LH79524 77.4MHz 32MB 16MB | |
| - Embedded Module ARM922T, LH7A400 200MHz 64MB 16MB | |
| - Embedded Module ARM922T, LH7A400 200MHz 64MB 32MB | |
| - Embedded Module ARM922T, LH7A404 200MHz 64MB 16MB | |
| - Embedded Module ARM922T, LH7A404 200MHz 64MB 32MB | |
| - Embedded Module PXA270 312MHz 64MB 64MB | |
| - Embedded Module PXA270 416MHz 64MB 64MB | |
| - Embedded Module PXA270 520MHz 64MB 32MB | |
| - Embedded Module SH7760 198MHz 64MB 32MB | |
| - Embedded Module | |
| - Microcontroller IC 32MHz 2KB (2K x 8) ROM 18-DIP | |
| - Microcontroller IC 32MHz 2KB (2K x 8) ROM 8-PDIP | |
| - Microcontroller IC | |
| 1-CHANNEL PFR WITH 2MB FLASH AND | |
| 2-CHANNEL PFR WITH 4MB FLASH AND | |
| 2-CHANNEL PFR WITH 4MB FLASH | |
| 8051 C8051T60x Microcontroller IC 8-Bit 25MHz 1.5KB (1.5K x 8) OTP 10-MSOP | |
| 8051 C8051T60x Microcontroller IC 8-Bit 25MHz 1.5KB (1.5K x 8) OTP 10-QFN (2x2) | |
| 8051 C8051T60x Microcontroller IC 8-Bit 25MHz 1.5KB (1.5K x 8) OTP 11-QFN (3x3) | |
| 8051 C8051T60x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) OTP 11-QFN (3x3) | |
| 8051 C8051T60x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) OTP 14-SOIC | |
| 8051 C8051T60x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) OTP 11-QFN (3x3) | |
| 8051 C8051T60x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) OTP 14-SOIC | |
| 8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 11-QFN (3x3) | |
| 8051 C8051T60x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 14-SOIC | |
| 8051 C8051T61x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) OTP 24-QFN (4x4) | |
| 8051 C8051T61x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) OTP 28-QFN (5x5) | |
| 8051 C8051T61x Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) OTP 32-LQFP (7x7) | |
| 8051 C8051T61x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 28-QFN (5x5) | |
| 8051 C8051T61x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 32-LQFP (7x7) | |
| 8051 C8051T62x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 24-QFN (4x4) | |
| 8051 C8051T62x Microcontroller IC 8-Bit 48 MIPS 16KB (16K x 8) OTP 32-QFN (5x5) | |
| 8051 C8051T62x Microcontroller IC 8-Bit 48 MIPS 32KB (32K x 8) OTP 32-QFN (5x5) | |
| 8051 C8051T62x Microcontroller IC 8-Bit 48 MIPS 64KB (64K x 8) OTP 32-QFN (5x5) | |
| 8051 C8051T62x Microcontroller IC 8-Bit 48 MIPS 8KB (8K x 8) OTP 24-QFN (4x4) | |
| 8051 C8051T63x Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) OTP 20-QFN (4x4) | |
| 8051 C8051T63x Microcontroller IC 8-Bit 25MHz 4KB (4K x 8) OTP 20-QFN (4x4) | |
| 8051 C8051T63x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP 20-QFN (4x4) | |
| 8051 C8051T63x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP | |
| ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 40-QFN (6x6) | |
| ARM® Cortex®-M0 PSOC® 4 CY8C4100 Microcontroller IC 32-Bit Single-Core 24MHz 32KB (32K x 8) FLASH 44-TQFP (10x10) | |
| ARM® Cortex®-M0 PSOC® 4 CY8C42xx Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 44-TQFP (10x10) | |
| ARM® Cortex®-M3 SiM3L1xx Microcontroller IC 32-Bit Single-Core 20MHz FLASH | |
| ARM® Cortex®-M4 - Microcontroller IC 32-Bit Single-Core External Program Memory 144-WFBGA (9x9) | |
| AVR - Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7) | |
| AVR - Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 14-PDIP | |
| AVR - Microcontroller IC 8-Bit 8KB (4K x 16) FLASH 8-PDIP | |
| CEC1702 CRYPTO EMBEDDED CONTROLL | |
| ConnectCard™ Embedded Module ARM926EJ-S i.mx287 454MHz 128MB 128MB | |
| ConnectCore® 8M Embedded Module ARM® Cortex®-A53 ARM® Cortex®-M7 600MHz, 1.4GHz 1GB | |
| ConnectCore® 8M Embedded Module ARM® Cortex®-A53 ARM® Cortex®-M7 600MHz, 1.4GHz 512MB | |
| ConnectCore® 8M Mini Embedded Module ARM® Cortex®-A53, ARM® Cortex®-M4, i.MX8 1.6GHz 1GB | |
| ConnectCore® 8M Mini Embedded Module ARM® Cortex®-A53, ARM® Cortex®-M4, i.MX8 1.6GHz 2GB | |
| ConnectCore® 9C Embedded Module ARM926EJ-S, NS9360 155MHz 16MB 4MB | |
| ConnectCore® 9C Embedded Module ARM926EJ-S, NS9360 155MHz 64MB 128MB | |
| ConnectCore® 9M Embedded Module ARM920T, SC2443 533MHz 128MB 512MB | |
| ConnectCore® 9M Embedded Module ARM920T, SC2443 533MHz 256MB 512MB | |
| ConnectCore® 9M Embedded Module ARM920T, SC2443 533MHz 32KB 64MB | |
| ConnectCore® Embedded Module ARM® Cortex®-A8, i.MX53 1GHz 512MB 512MB | |
| ConnectCore® Embedded Module ARM® Cortex®-A8, i.MX53 800MHz 1GB 512MB | |
| ConnectCore® Embedded Module ARM® Cortex®-A8, i.MX53 | |
| ConnectCore® Embedded Module ARM7TDMI, NS7520 55MHz 16MB 2MB | |
| ConnectCore® Embedded Module ARM7TDMI, NS7520 55MHz 16MB 8MB | |
| ConnectCore® Embedded Module ARM920T, SC2443 400MHz 32MB 32MB | |
| ConnectCore® Embedded Module ARM920T, SC2443 533MHz 256MB 512MB | |
| ConnectCore® Embedded Module ARM920T, SC2443 533MHz 64MB 128MB | |
| ConnectCore® Embedded Module ARM926EJ-S, NS9215 150MHz 32MB 16MB | |
| ConnectCore® Embedded Module ARM926EJ-S, NS9215 150MHz 32MB 8MB | |
| ConnectCore® Embedded Module ARM926EJ-S, NS9215 150MHz 8MB 4MB | |
| ConnectCore® Embedded Module ARM926EJ-S, NS9215 150MHz | |
| ConnectCore® Embedded Module ARM926EJ-S, NS9360 155MHz 16MB 4MB | |
| ConnectCore® Embedded Module ARM926EJ-S, NS9360 155MHz 32MB 64MB | |
| ConnectCore® Embedded Module ARM926EJ-S, NS9360 155MHz 64MB 128MB | |
| ConnectCore® Embedded Module ARM926EJ-S, NS9360 155MHz | |
| ConnectCore® Embedded Module | |
| ConnectCore® i.MX28 Embedded Module ARM926EJ-S i.mx287 454MHz 128MB 128MB | |
| ConnectCore® i.MX51 Embedded Module | |
| ConnectCore® i.MX53 Embedded Module i.MX53 800MHz | |
| CRYPTO EC WITH SUPPORT FOR ONE A | |
| CRYPTO EMBEDDED CONTROLLER 480 K | |
| CRYPTO EMBEDDED CONTROLLER | |
| CRYPTO EMBEDDED CTLR FOR SECURE | |
| Digi ConnectCore® 93 Embedded Module ARM® Cortex®-A55, ARM® Cortex®-M33 250MHz, 1.7GHz 2GB 32GB | |
| Digi ConnectCore® MP1 Embedded Module STM32MP157C Arm® Dual Cortex®-A7, ARM® Cortex®-M4 650MHz, 209MHz 512MB 512MB (Boot) | |
| SERIAL I/O CONTROLLER, 8 CHANNEL | |
| TrueTouch™ Microcontroller IC 32-Bit 500kHz 56-QFN (6x6) | |
| Xstormy16 - Microcontroller IC 16-Bit 10MHz 256KB (256K x 8) FLASH | |
| Xstormy16 - Microcontroller IC 16-Bit 4.2MHz 128KB (128K x 8) FLASH |
| << Prev | Next >> |