CRYPTO EMBEDDED CONTROLLER 480 K
CRYPTO EMBEDDED CONTROLLER 480 K
CRYPTO EMBEDDED CONTROLLER 480 K
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CEC1702Q-B1-SX-TR | CEC1702Q-B1-SX-TR | CEC1702Q-B1-SX-TR |
| Product Name | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| Life Cycle Stage | Active | Active | |
| RAM | 480 KB | 480 KB | |
| Supply Voltage | 3.46 to 1.71 volts | 1.71 to 3.46 volts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |