Win Source Part Number: 1352767-CEC1712H-B2-
Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: CryptoController™
Package: Tray
Product Status: Active
Package / Case: 84-WFBGA
Supplier Device Package: 84-WFBGA (7x7)
Base Product Number: CEC1712
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Applications: Cryptography
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.71V ~ 3.465V
Number of I/O: 68
Core Processor: ARM® Cortex®-M4F
RAM Size: 256K x 8
Interface: I²C, SPI, UART
CRYPTO EMBEDDED CTLR FOR SECURE Product overview: CEC1712H-B2-I/SX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CEC1712H-B2-I/SX
CRYPTO EMBEDDED CTLR FOR SECURE
CRYPTO EMBEDDED CTLR FOR SECURE
CRYPTO EMBEDDED CTLR FOR SECURE
CRYPTO EMBEDDED CTLR FOR SECURE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1352767-CEC1712H-B2-I/SX | 769-CEC1712H-B2-I/SX | 150-CEC1712H-B2-I/SX-ND | CEC1712H-B2-I/SX | CEC1712H-B2-I/SX | CEC1712H-B2-I/SX |
| Product Name | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | 256 KB | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 3.46 to 1.71 volts | ||
| Serial Interface | SPI; UART; I²C, SPI, UART | I2C, SPI, UART | SPI; UART | I²C; SPI; UART; I²C, SPI, UART | ||
| I/O Ports | 68 | 68 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |