Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
INFINEON TECHNOLOGIES AG
CG7923AA -- MICROCONTROLLERS
Infineon Technologies AG
Microcontrollers
CG7923AA
Description
- Microcontroller IC
Quarktwin Technology Ltd.
Lingto Electronic Limited
Done
Datasheet
Description
- Microcontroller IC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CG7923AA
Microcontrollers
CG7923AA
- Microcontroller IC
- Microcontroller IC
Buy Now
Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CG7923AA
Embedded - Microcontrollers
CG7923AA
IC MCU CAPSENSE EXPRESS 16QFN
IC MCU CAPSENSE EXPRESS 16QFN
Supplier's Site
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Lingto Electronic Limited
Product Category
Microcontrollers (MCU)
Microcontrollers (MCU)
Product Number
CG7923AA
CG7923AA
Product Name
Microcontrollers
Embedded - Microcontrollers
Life Cycle Stage
Removed; Obsolete
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Microcontrollers
AM2434BSEFHIALXR
Specs
Data Bus
32 Bit
Bits
Other; A/D 8x10b
RAM
256 KB
View Details
3
suppliers
Infineon Technologies AG
Microcontrollers
C167CSL40MCAKXUMA2
Specs
Data Bus
16 Bit
Clock Speed
40 MHz
Bits
Other; A/D 24x10b
View Details
4
suppliers
Rochester Electronics
16-bit 4MHz Embedded Microcontroller MCU
A8097BH
Specs
Data Bus
16 Bit
Clock Speed
12 MHz
Supply Voltage
4.5 to ? volts
View Details
2
suppliers
RS Components, Ltd.
Microcontrollers
1769101
Specs
Data Bus
32 Bit; 32bit
RAM
32 KB
ROM
128 KB
View Details