Beacon EmbeddedWorks Microcontrollers, Microprocessor, FPGA Modules CENGLH7A404-11-504HC-B

Description
- Embedded Module ARM922T, LH7A404 200MHz 64MB 32MB
Description
- Embedded Module ARM922T, LH7A404 200MHz 64MB 32MB
Datasheet
Datasheet Summary
Powered by GS/AI

The CENGLH7A404-11-504HC-B is a compact embedded computing module based on the Sharp LH7A404 32-bit ARM922TDMI RISC microprocessor, capable of operating at speeds up to 200 MHz with a 100 MHz bus speed in standard conditions, and up to 166 MHz with an 83 MHz bus speed in extended temperature ranges (-40 to 85 degrees Celsius). It features onboard SDRAM memory options of 32 or 64 Mbytes and flash memory of up to 32 Mbytes. The module supports a variety of display types with a programmable color LCD controller that can handle resolutions up to 1024 x 768 with 16-bit color depth. It includes a built-in touch screen interface, a 10/100 BASE-T Ethernet controller for networking, and an audio codec (AC97). The product also offers multiple expansion options, including a Compact Flash Type 1 card slot, dual PCMCIA interfaces, USB host and device interfaces, and several serial ports. With a compact size of 2.37,Äù x 2.67,Äù x 0.17,Äù, the module is designed for easy integration into custom peripheral boards, making it suitable for handheld and embedded networking applications across various markets, including industrial, consumer, and medical sectors. The availability of Windows CE and Linux board support packages facilitates software development, while technical support options are provided by the manufacturer.

Datasheet Summary
Powered by GS/AI

The CENGLH7A404-11-504HC-B is a compact embedded computing module based on the Sharp LH7A404 32-bit ARM922TDMI RISC microprocessor, capable of operating at speeds up to 200 MHz with a 100 MHz bus speed in standard conditions, and up to 166 MHz with an 83 MHz bus speed in extended temperature ranges (-40 to 85 degrees Celsius). It features onboard SDRAM memory options of 32 or 64 Mbytes and flash memory of up to 32 Mbytes. The module supports a variety of display types with a programmable color LCD controller that can handle resolutions up to 1024 x 768 with 16-bit color depth. It includes a built-in touch screen interface, a 10/100 BASE-T Ethernet controller for networking, and an audio codec (AC97). The product also offers multiple expansion options, including a Compact Flash Type 1 card slot, dual PCMCIA interfaces, USB host and device interfaces, and several serial ports. With a compact size of 2.37,Äù x 2.67,Äù x 0.17,Äù, the module is designed for easy integration into custom peripheral boards, making it suitable for handheld and embedded networking applications across various markets, including industrial, consumer, and medical sectors. The availability of Windows CE and Linux board support packages facilitates software development, while technical support options are provided by the manufacturer.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers, Microprocessor, FPGA Modules - CENGLH7A404-11-504HC-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers, Microprocessor, FPGA Modules
CENGLH7A404-11-504HC-B
Microcontrollers, Microprocessor, FPGA Modules CENGLH7A404-11-504HC-B
- Embedded Module ARM922T, LH7A404 200MHz 64MB 32MB

- Embedded Module ARM922T, LH7A404 200MHz 64MB 32MB

Buy Now Datasheet
Embedded - Microcontroller, Microprocessor, FPGA Modules - CENGLH7A404-11-504HC-B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontroller, Microprocessor, FPGA Modules
CENGLH7A404-11-504HC-B
Embedded - Microcontroller, Microprocessor, FPGA Modules CENGLH7A404-11-504HC-B
IC MOD ARM922T 200MHZ 64MB

IC MOD ARM922T 200MHZ 64MB

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CENGLH7A404-11-504HC-B CENGLH7A404-11-504HC-B
Product Name Microcontrollers, Microprocessor, FPGA Modules Embedded - Microcontroller, Microprocessor, FPGA Modules
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164CILMCAKNUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers