Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 808213-ZL6105ALAFTK
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.4MHz
Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 36-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-VFQFN Exposed Pad
Duty Cycle (Maximum): 95%
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Part Number Series: ZL6105
Voltage - Supply (Vcc/Vdd): 3V ~ 5V
IC REG CTRLR BUCK PMBUS 36QFN
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
IC REG CTRLR BUCK PMBUS 36QFN
Switching Controllers ADAPTIVE DIGTL DC-DC CONTROLLER
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ZL6105ALAFTK-ND | 808213-ZL6105ALAFTK | ZL6105ALAFTK | ZL6105ALAFTK | ZL6105ALAFTK | ZL6105ALAFTK |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL6105ALAFTK | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start, Tracking | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start, Tracking | |||
| fsw | 200 to 1400 kHz | 200 to 1400 kHz | 200 kHz | 200 to 1400 kHz | 200 to 1400 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |