Manufacturer: Diodes Incorporated
Win Source Part Number: 800438-ZXCP330E6TA
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 500kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 40mA
Family Name: ZXCP330
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-26
Input Voltage MIN: 2V
Voltage Input MAX: 4.4V
Alternative Parts (Cross-Reference): REG710NA-3.3/3KG4; REG710NA-3; REG710NA-2.7/250G4; REG710NA-2.7/3KG4;
Introduction Date: December 12, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC REG CHRG PUMP 3.3V 40MA SOT26 Product overview: ZXCP330E6TA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 40MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 40MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ZXCP330E6TA can be used for catalog matching and distributor lookup.
IC REG CHARGE PUMP 3.3V SOT26
IC REG CHRG PUMP 3.3V 40MA SOT26
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 40mA SOT-23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 800438-ZXCP330E6TA | 739-ZXCP330E6TA | ZXCP330E6TA | ZXCP330E6TA | ZXCP330E6TA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ZXCP330E6TA | 3.3V 40MA Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | SOT23 | SOT23; Other; SOT-23-6 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification |