Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
IC REG CTRLR BUCK PMBUS 44QFN
Switching Controllers Dual Output Digital DC/DC CNTRL w/ curre
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ZL8802ALAFTK-ND | ZL8802ALAFTK | ZL8802ALAFTK | ZL8802ALAFTK |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 44-VFQFN Exposed Pad | Other; 44-VFQFN Exposed Pad | ||
| fsw | 200 to 1330 kHz | 200 to 1330 kHz | 200 to 1330 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |