DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZXRD1033PQ16TA ZXRD1033PQ16TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120415-ZXRD1033PQ16 TA Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 50kHz to 300kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120415-ZXRD1033PQ16 TA Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 50kHz to 300kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZXRD1033PQ16TA - 1120415-ZXRD1033PQ16TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZXRD1033PQ16TA
1120415-ZXRD1033PQ16TA
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZXRD1033PQ16TA 1120415-ZXRD1033PQ16TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120415-ZXRD1033PQ16 TA Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 50kHz to 300kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120415-ZXRD1033PQ16TA
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 50kHz to 300kHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ZXRD1033PQ16TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ZXRD1033PQ16TA
PMIC - Voltage Regulators - DC DC Switching Controllers ZXRD1033PQ16TA
IC REG CTRLR BUCK 16QSOP

IC REG CTRLR BUCK 16QSOP

Supplier's Site Datasheet
DC DC Switching Controllers - ZXRD1033PQ16TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ZXRD1033PQ16TA
DC DC Switching Controllers ZXRD1033PQ16TA
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1120415-ZXRD1033PQ16TA ZXRD1033PQ16TA ZXRD1033PQ16TA
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZXRD1033PQ16TA PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 16-QSOP SSOP; Other; 16-SSOP (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control Enable, Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2149147P - RS Components, Ltd.
Specs
IOUT 0.1350 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP3180JRU-REEL7 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Power Good, Ramp
fsw 250 to 4000 kHz
View Details