Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 904345-ZSPM9060ZA1R
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001
Switching Regulator IC Output
PQFN / 40 / 6X6MM2 G1 - TAPE&REE
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 904345-ZSPM9060ZA1R | ZSPM9060ZA1R | ZSPM9060ZA1R |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ZSPM9060ZA1R | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR |