Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 004848-ZXSC100X8TA
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-MSOP
Purpose: Step-Up
Supply Voltage - Operating: 0.98 V to 3.5 V
Control Operating Temperature: 0°C to 70°C (TA)
Alternative Parts (Cross-Reference): ZXSC100N8TA; ZXSC100X8; ZXSC100X8TC;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC REG CTRLR BOOST 8MSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ZXSC100X8TR-ND | 004848-ZXSC100X8TA | ZXSC100X8TA | ZXSC100X8TA |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZXSC100X8TA | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |