Win Source Part Number: 1106378-ZSPM1363BA1R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: ZSPM1363
PQFN / 32 / 5X5MM# G1 - TAPE&REE
Switching Regulator IC Output
Switching Controllers PQFN / 32 / 5X5MM G1 - TAPE&REEL - 13"
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1106378-ZSPM1363BA1R1-0602 | ZSPM1363BA1R1-0602 | ZSPM1363BA1R1-0602 | ZSPM1363BA1R1-0602 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Controllers |
| Package Type | Other; Tape & Reel (TR) |