Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 004851-ZXSC420E6TA
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 200kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Up
Supply Voltage - Operating: 1.8 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC REG CTRLR BOOST SOT23-6
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-ZXSC420E6TADKR-ND | 004851-ZXSC420E6TA | ZXSC420E6TA | ZXSC420E6TA |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZXSC420E6TA | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |