Manufacturer: Intersil
Win Source Part Number: 1120080-ZL8101ALAFT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 1.4MHz
Control Features: Enable, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 32-QFN (5x5)
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 32-QFN (5x5)
IC REG CTRLR BUCK PMBUS 32QFN
Switching Controllers Digital DC-DC Cntlr w/ Current Sharing
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1120080-ZL8101ALAFT | ZL8101ALAFT-ND | ZL8101ALAFT | ZL8101ALAFT | ZL8101ALAFT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL8101ALAFT | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start, Tracking | Synchronous Rectification | Enable, Power Good, Soft Start, Tracking |