Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1282970-ZL8800ALAFTK
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Power Good, Tracking
Supply Voltage: 4.5V ~ 14V
Number of Outputs: 2
Serial Interfaces: PMBus
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 44-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Switching Frequency: 200kHz ~ 1.33MHz
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
Switching Controllers Dual Output Digital DC/DC Controller
IC REG CTRLR BUCK PMBUS 44QFN
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1282970-ZL8800ALAFTK | ZL8800ALAFTK | ZL8800ALAFTK | ZL8800ALAFTK |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL8800ALAFTK | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||
| Package Type | Other; 44-VFQFN Exposed Pad | Other; 44-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Multiple Outputs; Current Limit, Enable, Power Good, Tracking | Internal Current Limit; Current Limit, Enable, Power Good, Tracking |