Manufacturer: Renesas Electronics America
Win Source Part Number: 904290-ZL6105ALAFT
Series: Digital-DC™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
Package: Reel - TR
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 3V ~ 5V
Family Name: ZL6105
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
IC REG CTRLR BUCK PMBUS 36QFN
Switching Controllers ADAPTIVE DIGTL DC-DC CONTROLLER
IC REG CTRLR BUCK PMBUS 36QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 904290-ZL6105ALAFT | ZL6105ALAFT-ND | ZL6105ALAFT | ZL6105ALAFT | ZL6105ALAFT | ZL6105ALAFT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL6105ALAFT | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 36-QFN (6x6) | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Buck | Buck | ||||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start, Tracking | ||||
| fsw | 200 to 1400 kHz | 200 to 1400 kHz | 200 to 1400 kHz | 200 kHz |