Manufacturer: Renesas Electronics America
Win Source Part Number: 852761-ZL8802ALAFT
Series: Digital-DC™
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: ZL8802
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
IC REG CTRLR BUCK PMBUS 44QFN
Switching Controllers Dual Output Digital DC/DC CNTRL w/ curre
IC REG CTRLR BUCK PMBUS 44QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852761-ZL8802ALAFT | ZL8802ALAFT-ND | ZL8802ALAFT | ZL8802ALAFT | ZL8802ALAFT | ZL8802ALAFT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL8802ALAFT | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; Reel - TR | Other; 44-VFQFN Exposed Pad | Other; 44-VFQFN Exposed Pad | Other; 44-VFQFN Exposed Pad | ||
| Configuration / Function | Buck | Buck | ||||
| fsw | 200 to 1330 kHz | 200 to 1330 kHz | 200 to 1330 kHz | 200 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |