Manufacturer: Diodes Incorporated
Win Source Part Number: 004847-ZXSC100N8TA
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: ZXSC100
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Case / Package: 8-SOIC
Purpose: Step-Up
Supply Voltage - Operating: 0.98 V to 3.5 V
Control Operating Temperature: 0°C to 70°C (TA)
Alternative Parts (Cross-Reference): ZXSC100X8TA; ZXSC100X8; ZXSC100X8TC;
Introduction Date: February 20, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SO
IC REG CTRLR BOOST 8SOIC
IC REG CTRLR BOOST 8SOIC
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SO
IC REG CTRLR BOOST 8SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 004847-ZXSC100N8TA | ZXSC100N8TR-ND | ZXSC100N8TA | ZXSC100N8TA | ZXSC100N8TA | ZXSC100N8TA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZXSC100N8TA | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Multiple Outputs; Synchronous Rectification |