Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1316439-ZSPM1363BA1R
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 84
HTSUS: 8542.39.0001
Base Product Number: ZSPM1363
Switching Controllers PQFN / 32 / 5X5MM G1 - TAPE&REEL - 13"
PQFN / 32 / 5X5MM# G1 - TAPE&REE
Switching Regulator IC Output
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1316439-ZSPM1363BA1R1 | ZSPM1363BA1R1 | ZSPM1363BA1R1 | ZSPM1363BA1R1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |