Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 808133-ZL6105ALAF
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.4MHz
Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 36-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-VFQFN Exposed Pad
Duty Cycle (Maximum): 95%
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Part Number Series: ZL6105
Voltage - Supply (Vcc/Vdd): 3V ~ 5V
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
IC REG CTRLR BUCK PMBUS 36QFN
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)
Switching Controllers ADAPTIVE DIGTL DC-DC CONTROLLER
IC REG CTRLR BUCK PMBUS 36QFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 808133-ZL6105ALAF | ZL6105ALAF-ND | ZL6105ALAF | ZL6105ALAF | ZL6105ALAF | ZL6105ALAF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL6105ALAF | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start, Tracking | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start, Tracking | |||
| fsw | 200 to 1400 kHz | 200 to 1400 kHz | 200 kHz | 200 to 1400 kHz | 200 to 1400 kHz |