Integrated Device Technology PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ZSPM9015ZI1R ZSPM9015ZI1R

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 904344-ZSPM9015ZI1R Series: * Features: Switching Regulator IC Output Package: Reel - TR Family Name: ZSPM9015 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 904344-ZSPM9015ZI1R Series: * Features: Switching Regulator IC Output Package: Reel - TR Family Name: ZSPM9015 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ZSPM9015ZI1R - 904344-ZSPM9015ZI1R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ZSPM9015ZI1R
904344-ZSPM9015ZI1R
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ZSPM9015ZI1R 904344-ZSPM9015ZI1R
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 904344-ZSPM9015ZI1R Series: * Features: Switching Regulator IC Output Package: Reel - TR Family Name: ZSPM9015 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 904344-ZSPM9015ZI1R
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: ZSPM9015
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - ZSPM9015ZI1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
ZSPM9015ZI1R
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators ZSPM9015ZI1R
PQFN / 40 / 6X6MM# G1 - TAPE&REE

PQFN / 40 / 6X6MM# G1 - TAPE&REE

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - ZSPM9015ZI1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ZSPM9015ZI1R
Voltage Regulators - DC DC Switching Regulators ZSPM9015ZI1R
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 904344-ZSPM9015ZI1R ZSPM9015ZI1R ZSPM9015ZI1R
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ZSPM9015ZI1R Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8680603VEA - Lingto Electronic Limited
Specs
Special Features Dead Time Control, Enable, Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 50
View Details
LM20143 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
65KHZ Power Management IC - 759-ICE2PCS02GXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 65 kHz
Duty Cycle 98.5
View Details
2 suppliers