Manufacturer: Renesas Electronics America
Win Source Part Number: 904293-ZL8800ALAFT
Series: Digital-DC™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
Package: 44-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 14V
Family Name: ZL8800
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
Switching Controllers Dual Output Digital DC/DC Controller
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
IC REG CTRLR BUCK PMBUS 44QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 904293-ZL8800ALAFT | ZL8800ALAFT-ND | ZL8800ALAFT | ZL8800ALAFT | ZL8800ALAFT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ZL8800ALAFT | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 44-QFN (7x7) | Other; 44-VFQFN Exposed Pad | Other; 44-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Buck | ||||
| fsw | 200 to 1330 kHz | 200 to 1330 kHz | 200 to 1330 kHz |