The ZSPM4011BA1W15 is a synchronous buck converter designed for high efficiency with a fixed output voltage of 1.5V. It supports a wide input voltage range from 4.5V to 24V and can deliver up to 1A of continuous output current. The device operates at a fixed switching frequency of 1MHz, which allows for the use of smaller filter components, thereby reducing board space and overall material costs. This regulator features current mode pulse-width modulation (PWM) control and includes several built-in protection mechanisms such as input supply under-voltage lockout, output voltage soft start, current limit, over-voltage protection, and thermal shutdown. In disabled mode, it consumes less than 10µA of quiescent current, making it suitable for battery-powered applications. The ZSPM4011BA1W15 is packaged in a compact 16-pin QFN (3x3mm) format, facilitating easy integration into various electronic designs. Typical applications include wireless access points, set-top boxes, and portable devices.
PQFN / 16 / 3X3MM# G1 T&R - 7
Switching Voltage Regulators DC/DC converter
Switching Regulator IC Output
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ZSPM4011BA1W15 | ZSPM4011BA1W15 | ZSPM4011BA1W15 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |