Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers ZL6105ALAFTKR5553

Description
Win Source Part Number: 959107-ZL6105ALAFTKR 5553 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Digital-DC™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.4MHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus, SMBus Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: Yes Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5V Alternative Parts (Cross-Reference): TPS61202DRCT; TPS61170DRVR; TPS61086DRCT; NCP5252MNTXG; NCP3232NMNTXG; NCP3135MNTXG; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ZL6105 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 959107-ZL6105ALAFTKR 5553 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Digital-DC™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.4MHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus, SMBus Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: Yes Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5V Alternative Parts (Cross-Reference): TPS61202DRCT; TPS61170DRVR; TPS61086DRCT; NCP5252MNTXG; NCP3232NMNTXG; NCP3135MNTXG; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ZL6105 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 959107-ZL6105ALAFTKR5553 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
959107-ZL6105ALAFTKR5553
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 959107-ZL6105ALAFTKR5553
Win Source Part Number: 959107-ZL6105ALAFTKR 5553 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Digital-DC™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.4MHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus, SMBus Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: Yes Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5V Alternative Parts (Cross-Reference): TPS61202DRCT; TPS61170DRVR; TPS61086DRCT; NCP5252MNTXG; NCP3232NMNTXG; NCP3135MNTXG; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ZL6105 Product Status: Obsolete

Win Source Part Number: 959107-ZL6105ALAFTKR5553
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Digital-DC™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.4MHz
Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5V
Alternative Parts (Cross-Reference): TPS61202DRCT; TPS61170DRVR; TPS61086DRCT; NCP5252MNTXG; NCP3232NMNTXG; NCP3135MNTXG;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ZL6105
Product Status: Obsolete

Buy Now Datasheet
DC DC Switching Controllers - ZL6105ALAFTKR5553 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ZL6105ALAFTKR5553
DC DC Switching Controllers ZL6105ALAFTKR5553
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ZL6105ALAFTKR5553
Switching Controllers ZL6105ALAFTKR5553
Switching Controllers Adaptive Digital DC-DC Controller w/ Drivers & I-Sharing mod

Switching Controllers Adaptive Digital DC-DC Controller w/ Drivers & I-Sharing mod

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ZL6105ALAFTKR5553 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ZL6105ALAFTKR5553
PMIC - Voltage Regulators - DC DC Switching Controllers ZL6105ALAFTKR5553
ADAPTIVE DIGITAL DC-DC CONTROLLE

ADAPTIVE DIGITAL DC-DC CONTROLLE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 959107-ZL6105ALAFTKR5553 ZL6105ALAFTKR5553 ZL6105ALAFTKR5553 ZL6105ALAFTKR5553
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; Tape & Reel (TR) Other; 36-VFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start, Tracking Internal Current Limit; Current Limit, Enable, Power Good, Soft Start, Tracking
fsw 200 to 1400 kHz 200 to 1400 kHz 200 to 1400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 75
View Details
Voltage Regulators - DC DC Switching Regulators - 620-A81805KESJSRDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 20-VFQFN Exposed Pad
View Details
2 suppliers
DC DC Switching Controllers - 5962-9451301MPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details