Integrated Device Technology Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators ZSPM1063BA1R1

Description
Win Source Part Number: 1106377-ZSPM1063BA1R 1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: ZSPM1063
Request a Quote
Description
Win Source Part Number: 1106377-ZSPM1063BA1R 1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: ZSPM1063
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZSPM1063BA1R1 is a true digital PWM controller designed for high-current, non-isolated DC/DC supplies, operating as a synchronous step-down converter in a single-phase configuration. It features a programmable digital control loop that enhances flexibility and stability, along with advanced digital control techniques such as Tru-sample Technology,Ñ¢, State-Law Control,Ñ¢, and Sub-cycle Response,Ñ¢. This regulator supports a wide operating temperature range from -40°C to +125°C and can be powered by a single 5V or 3.3V supply, with a maximum output voltage of 5V. The device is housed in a lead-free 32-pin QFN package, measuring 5mm x 5mm. It includes various protection features, such as over-current, over-voltage, and under-voltage protections, ensuring reliable operation. The ZSPM1063BA1R1 also offers a rich set of monitoring functions and is configurable via an I²C interface, with support from the PC-based Pink Power Designer,Ñ¢ GUI for easy design and integration. Typical applications include telecom switches, servers, base stations, and industrial applications, making it suitable for a variety of high-performance power management needs.

Datasheet Summary
Powered by GS/AI

The ZSPM1063BA1R1 is a true digital PWM controller designed for high-current, non-isolated DC/DC supplies, operating as a synchronous step-down converter in a single-phase configuration. It features a programmable digital control loop that enhances flexibility and stability, along with advanced digital control techniques such as Tru-sample Technology,Ñ¢, State-Law Control,Ñ¢, and Sub-cycle Response,Ñ¢. This regulator supports a wide operating temperature range from -40°C to +125°C and can be powered by a single 5V or 3.3V supply, with a maximum output voltage of 5V. The device is housed in a lead-free 32-pin QFN package, measuring 5mm x 5mm. It includes various protection features, such as over-current, over-voltage, and under-voltage protections, ensuring reliable operation. The ZSPM1063BA1R1 also offers a rich set of monitoring functions and is configurable via an I²C interface, with support from the PC-based Pink Power Designer,Ñ¢ GUI for easy design and integration. Typical applications include telecom switches, servers, base stations, and industrial applications, making it suitable for a variety of high-performance power management needs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1106377-ZSPM1063BA1R1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1106377-ZSPM1063BA1R1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1106377-ZSPM1063BA1R1
Win Source Part Number: 1106377-ZSPM1063BA1R 1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: ZSPM1063

Win Source Part Number: 1106377-ZSPM1063BA1R1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: ZSPM1063

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ZSPM1063BA1R1
Switching Controllers ZSPM1063BA1R1
Switching Controllers PQFN / 32 / 5X5MM G1 - TAPE&REEL - 13"

Switching Controllers PQFN / 32 / 5X5MM G1 - TAPE&REEL - 13"

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - ZSPM1063BA1R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
ZSPM1063BA1R1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators ZSPM1063BA1R1
PQFN / 32 / 5X5MM# G1 - TAPE&REE

PQFN / 32 / 5X5MM# G1 - TAPE&REE

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - ZSPM1063BA1R1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ZSPM1063BA1R1
Voltage Regulators - DC DC Switching Regulators ZSPM1063BA1R1
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1106377-ZSPM1063BA1R1 ZSPM1063BA1R1 ZSPM1063BA1R1 ZSPM1063BA1R1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-332-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
Switching Regulators - 1672768 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers